Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BWM MIC5841BWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 130401-MIC5841BWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 18-SOIC W
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 130401-MIC5841BWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 18-SOIC W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BWM - MIC5841BWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BWM
MIC5841BWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BWM MIC5841BWM
Manufacturer: Microchip Technology Win Source Part Number: 130401-MIC5841BWM Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 18-SOIC W

Manufacturer: Microchip Technology
Win Source Part Number: 130401-MIC5841BWM
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: 18-SOIC W

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5841BWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5841BWM
PMIC - Power Distribution Switches, Load Drivers MIC5841BWM
IC PWR DRIVER BIPOLAR 1:8 18SOIC

IC PWR DRIVER BIPOLAR 1:8 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5841BWM MIC5841BWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5841BWM PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details