Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5822YN MIC5822YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077159-MIC5822YN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 80V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 3.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077159-MIC5822YN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 80V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 3.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5822YN
MIC5822YN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5822YN MIC5822YN
Manufacturer: Microchip Technology Win Source Part Number: 1077159-MIC5822YN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 80V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 3.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1077159-MIC5822YN
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 80V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 85°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 3.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5822YN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5822YN
PMIC - Power Distribution Switches, Load Drivers MIC5822YN
IC PWR DRIVER BIPOLAR 1:8 16DIP

IC PWR DRIVER BIPOLAR 1:8 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5822YN MIC5822YN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5822YN PMIC - Power Distribution Switches, Load Drivers
Voltage 80V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details