Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM-TR MIC5801YWM-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 927136-MIC5801YWM-TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MIC5801 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5801YWMTR, MIC5801YWM TR-ND, MIC5801YWM TR, MIC5801YWM-CT, MIC5801YWMTR-ND, MIC5801YWM-DKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927136-MIC5801YWM-TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MIC5801 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5801YWMTR, MIC5801YWM TR-ND, MIC5801YWM TR, MIC5801YWM-CT, MIC5801YWMTR-ND, MIC5801YWM-DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM-TR - MIC5801YWM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM-TR
MIC5801YWM-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM-TR MIC5801YWM-TR
Manufacturer: Microchip Technology Win Source Part Number: 927136-MIC5801YWM-TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Family Name: MIC5801 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5801YWMTR, MIC5801YWM TR-ND, MIC5801YWM TR, MIC5801YWM-CT, MIC5801YWMTR-ND, MIC5801YWM-DKR

Manufacturer: Microchip Technology
Win Source Part Number: 927136-MIC5801YWM-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Family Name: MIC5801
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5801YWMTR, MIC5801YWM TR-ND, MIC5801YWM TR, MIC5801YWM-CT, MIC5801YWMTR-ND, MIC5801YWM-DKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5801YWM-TR
PMIC - Power Distribution Switches, Load Drivers MIC5801YWM-TR
IC PWR DRIVER BIPOLAR 1:1 24SOIC

IC PWR DRIVER BIPOLAR 1:1 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5801YWM-TR MIC5801YWM-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YWM-TR PMIC - Power Distribution Switches, Load Drivers
Current 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details