Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YV MIC5801YV

Description
Manufacturer: Microchip Technology Win Source Part Number: 023338-MIC5801YV Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Family Name: MIC5801 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC Alternative Parts (Cross-Reference): MIC5801BV TR; MIC5801BV; MIC5801YV-TR; Introduction Date: October 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023338-MIC5801YV Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Family Name: MIC5801 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC Alternative Parts (Cross-Reference): MIC5801BV TR; MIC5801BV; MIC5801YV-TR; Introduction Date: October 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YV
MIC5801YV
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YV MIC5801YV
Manufacturer: Microchip Technology Win Source Part Number: 023338-MIC5801YV Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Family Name: MIC5801 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC Alternative Parts (Cross-Reference): MIC5801BV TR; MIC5801BV; MIC5801YV-TR; Introduction Date: October 01, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 023338-MIC5801YV
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Family Name: MIC5801
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PLCC
Alternative Parts (Cross-Reference): MIC5801BV TR; MIC5801BV; MIC5801YV-TR;
Introduction Date: October 01, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5801YV - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5801YV
PMIC - Power Distribution Switches, Load Drivers MIC5801YV
IC PWR DRIVER BIPOLAR 1:1 28PLCC

IC PWR DRIVER BIPOLAR 1:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5801YV MIC5801YV
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801YV PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details