Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers MIC5801YV-TR

Description
Win Source Part Number: 1357335-MIC5801YV-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Base Product Number: MIC5801 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: Bipolar Output Configuration: Low Side Number of Outputs: 8 Interface: Strobe, Parallel Switch Type: Latched Driver Voltage - Load: 50V (Max)
Request a Quote Datasheet
Description
Win Source Part Number: 1357335-MIC5801YV-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Base Product Number: MIC5801 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: Bipolar Output Configuration: Low Side Number of Outputs: 8 Interface: Strobe, Parallel Switch Type: Latched Driver Voltage - Load: 50V (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1357335-MIC5801YV-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1357335-MIC5801YV-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1357335-MIC5801YV-TR
Win Source Part Number: 1357335-MIC5801YV-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 60 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.48x11.48) Base Product Number: MIC5801 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 500mA Output Type: Bipolar Output Configuration: Low Side Number of Outputs: 8 Interface: Strobe, Parallel Switch Type: Latched Driver Voltage - Load: 50V (Max)

Win Source Part Number: 1357335-MIC5801YV-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.48x11.48)
Base Product Number: MIC5801
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 500mA
Output Type: Bipolar
Output Configuration: Low Side
Number of Outputs: 8
Interface: Strobe, Parallel
Switch Type: Latched Driver
Voltage - Load: 50V (Max)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1357335-MIC5801YV-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP7T Switch - RF1657 - Qorvo
Specs
Switch Type SP7T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
SN74LVC1G3157 Single-Pole, Double-Throw Analog Switch - 74LVC1G3157DCKRG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Propagation Delay 0.3000 to 2 ns
View Details
6 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers