Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BWM MIC5801BWM

Description
Manufacturer: Microchip Technology Win Source Part Number: 134845-MIC5801BWM Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 134845-MIC5801BWM Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BWM - MIC5801BWM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BWM
MIC5801BWM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BWM MIC5801BWM
Manufacturer: Microchip Technology Win Source Part Number: 134845-MIC5801BWM Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SOIC

Manufacturer: Microchip Technology
Win Source Part Number: 134845-MIC5801BWM
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5801BWM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5801BWM
PMIC - Power Distribution Switches, Load Drivers MIC5801BWM
IC PWR DRIVER BIPOLAR 1:1 24SOIC

IC PWR DRIVER BIPOLAR 1:1 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5801BWM MIC5801BWM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BWM PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

POWER BLK 1 POLE ENCLOSED - 1492-PDE1C225 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details