Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BVTR MIC5801BVTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058881-MIC5801BVTR Packaging: Reel - TR Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058881-MIC5801BVTR Packaging: Reel - TR Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BVTR - MIC5801BVTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BVTR
MIC5801BVTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BVTR MIC5801BVTR
Manufacturer: Microchip Technology Win Source Part Number: 058881-MIC5801BVTR Packaging: Reel - TR Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PLCC

Manufacturer: Microchip Technology
Win Source Part Number: 058881-MIC5801BVTR
Packaging: Reel - TR
Output Type: Bipolar
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MIC5801BVTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BVTR
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-363 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Units - 479419 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 4
Outlets Type f - german schuko
View Details