Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BN MIC5801BN

Description
Manufacturer: Microchip Technology Win Source Part Number: 037120-MIC5801BN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037120-MIC5801BN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BN
MIC5801BN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BN MIC5801BN
Manufacturer: Microchip Technology Win Source Part Number: 037120-MIC5801BN Packaging: Tube/Rail Output Type: Bipolar Switch Type: Latched Driver Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 15V (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 22-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037120-MIC5801BN
Packaging: Tube/Rail
Output Type: Bipolar
Switch Type: Latched Driver
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 15V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 22-PDIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5801BN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5801BN
PMIC - Power Distribution Switches, Load Drivers MIC5801BN
IC PWR DRIVER BIPOLAR 1:1 22DIP

IC PWR DRIVER BIPOLAR 1:1 22DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5801BN MIC5801BN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5801BN PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details