Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YN MIC5800YN

Description
Manufacturer: Microchip Technology Win Source Part Number: 788770-MIC5800YN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 15V (Maximum) Family Name: MIC5800 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC5800BN; Introduction Date: October 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788770-MIC5800YN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 15V (Maximum) Family Name: MIC5800 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC5800BN; Introduction Date: October 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YN
MIC5800YN
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YN MIC5800YN
Manufacturer: Microchip Technology Win Source Part Number: 788770-MIC5800YN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-DIP (0.300", 7.62mm) Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 15V (Maximum) Family Name: MIC5800 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-DIP Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): MIC5800BN; Introduction Date: October 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788770-MIC5800YN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-DIP (0.300", 7.62mm)
Output Type: Bipolar
Interface: Strobe, Parallel
Switch Type: Latched Driver
Number of Outputs: 4
Output Configuration: Low Side
Voltage - Load: 15V (Maximum)
Family Name: MIC5800
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-DIP
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): MIC5800BN;
Introduction Date: October 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MIC5800YN - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5800YN
PMIC - Power Distribution Switches, Load Drivers MIC5800YN
IC PWR DRIVER BIPOLAR 1:1 14DIP

IC PWR DRIVER BIPOLAR 1:1 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5800YN MIC5800YN
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YN PMIC - Power Distribution Switches, Load Drivers
Voltage 15V (Maximum)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-317 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details