Microchip Technology, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM MIC5800YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1223221-MIC5800YM Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MIC5800 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1223221-MIC5800YM Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MIC5800 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM - MIC5800YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM
MIC5800YM
PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM MIC5800YM
Manufacturer: Microchip Technology Win Source Part Number: 1223221-MIC5800YM Packaging: Tube Output Type: Bipolar Interface: Strobe, Parallel Switch Type: Latched Driver Number of Outputs: 4 Output Configuration: Low Side Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 14-SOIC Current - Output (Maximum): 500mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MIC5800 Manufacturer Pack Quantity: 54 MSL Level: 1 (Unlimited) Load Voltage (V): 50V (Maximum)

Manufacturer: Microchip Technology
Win Source Part Number: 1223221-MIC5800YM
Packaging: Tube
Output Type: Bipolar
Interface: Strobe, Parallel
Switch Type: Latched Driver
Number of Outputs: 4
Output Configuration: Low Side
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 14-SOIC
Current - Output (Maximum): 500mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MIC5800
Manufacturer Pack Quantity: 54
MSL Level: 1 (Unlimited)
Load Voltage (V): 50V (Maximum)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MIC5800YM - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MIC5800YM
PMIC - Power Distribution Switches, Load Drivers MIC5800YM
IC PWR DRIVER BIPOLAR 1:1 14SOIC

IC PWR DRIVER BIPOLAR 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MIC5800YM MIC5800YM
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MIC5800YM PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 4
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details