Microchip Technology, Inc. Single 300mA LDO MIC5514

Description
The MIC5512/14 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5512/14 family of products provides a high-performance 300mA LDO in an ultra-small 1.6mm x 1.6mm Thin DFN package. The MIC5512 and MIC5514 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5514 have an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up. Ideal for battery-powered applications, the MIC5512/14 offers a typical 1% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5512/14 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5512/14 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages from 1.0V to 3.3V 300mA guaranteed output current ±1% initial output accuracy Stable with 1µF ceramic output capacitors Low dropout voltage: 160mV @ 300mA Output discharge circuit Internal enable pull-down resistor (MIC5514) Available in ultra-small 6-pin 1.6mm x 1.6mm Thin DFN package
Datasheet
Description
The MIC5512/14 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5512/14 family of products provides a high-performance 300mA LDO in an ultra-small 1.6mm x 1.6mm Thin DFN package. The MIC5512 and MIC5514 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5514 have an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up. Ideal for battery-powered applications, the MIC5512/14 offers a typical 1% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5512/14 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5512/14 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages from 1.0V to 3.3V 300mA guaranteed output current ±1% initial output accuracy Stable with 1µF ceramic output capacitors Low dropout voltage: 160mV @ 300mA Output discharge circuit Internal enable pull-down resistor (MIC5514) Available in ultra-small 6-pin 1.6mm x 1.6mm Thin DFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 300mA LDO - MIC5514 - Microchip Technology, Inc.
Chandler, AZ, United States
Single 300mA LDO
MIC5514
Single 300mA LDO MIC5514
The MIC5512/14 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5512/14 family of products provides a high-performance 300mA LDO in an ultra-small 1.6mm x 1.6mm Thin DFN package. The MIC5512 and MIC5514 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5514 have an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up. Ideal for battery-powered applications, the MIC5512/14 offers a typical 1% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5512/14 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5512/14 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages from 1.0V to 3.3V 300mA guaranteed output current ±1% initial output accuracy Stable with 1µF ceramic output capacitors Low dropout voltage: 160mV @ 300mA Output discharge circuit Internal enable pull-down resistor (MIC5514) Available in ultra-small 6-pin 1.6mm x 1.6mm Thin DFN package

The MIC5512/14 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5512/14 family of products provides a high-performance 300mA LDO in an ultra-small 1.6mm x 1.6mm Thin DFN package. The MIC5512 and MIC5514 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5514 have an internal pull down resistor on the enable pin that will disable the output when the enable pin is left floating, this is ideal for applications where the control signal is floating during processor boot up.

Ideal for battery-powered applications, the MIC5512/14 offers a typical 1% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5512/14 can also be put into a zero-off-mode current state, drawing virtually no current when disabled.

The MIC5512/14 has an operating junction temperature range of -40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • Fixed output voltages from 1.0V to 3.3V
    • 300mA guaranteed output current
    • ±1% initial output accuracy
    • Stable with 1µF ceramic output capacitors
    • Low dropout voltage: 160mV @ 300mA
    • Output discharge circuit
    • Internal enable pull-down resistor (MIC5514)
    • Available in ultra-small 6-pin 1.6mm x 1.6mm Thin DFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5514
Product Name Single 300mA LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for Six-Channel White LED Applications - AAT3164 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN34-16
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8311PRRWR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850B0TB V33 - TLS850B0TB V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details