Microchip Technology, Inc. Single 300mA LDO with Enable Pull-Down & Auto Discharge MIC5504

Description
The MIC5501/2/3/4 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5501/2/3/4 family of products provides a high-performance 300mA LDO in an ultra-small 1mm x 1mm package. The MIC5502 and MIC5504 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5503 and MIC5504 have an internal pull-down resistor on the enable pin that disables the output when the enable pin is left floating. This is ideal for applications where the control signal is floating during processor boot up. Ideal for battery-powered applications, the MIC5501/2/3/4 offers 2% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5501/2/3/4 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5501/2/3/4 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages from 1.0V to 3.3V 300mA guaranteed output current High output accuracy (±2%) Low quiescent current: 38μA Stable with 1µF ceramic output capacitors Low dropout voltage: 160mV @ 300mA Output discharge circuit: MIC5502, MIC5504 Internal enable pull-down: MIC5503, MIC5504 Thermal-shutdown and current-limit protection 4-lead 1.0mm x 1.0mm Thin DFN package MIC5504 5-pin SOT23 package
Datasheet
Description
The MIC5501/2/3/4 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5501/2/3/4 family of products provides a high-performance 300mA LDO in an ultra-small 1mm x 1mm package. The MIC5502 and MIC5504 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5503 and MIC5504 have an internal pull-down resistor on the enable pin that disables the output when the enable pin is left floating. This is ideal for applications where the control signal is floating during processor boot up. Ideal for battery-powered applications, the MIC5501/2/3/4 offers 2% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5501/2/3/4 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5501/2/3/4 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages from 1.0V to 3.3V 300mA guaranteed output current High output accuracy (±2%) Low quiescent current: 38μA Stable with 1µF ceramic output capacitors Low dropout voltage: 160mV @ 300mA Output discharge circuit: MIC5502, MIC5504 Internal enable pull-down: MIC5503, MIC5504 Thermal-shutdown and current-limit protection 4-lead 1.0mm x 1.0mm Thin DFN package MIC5504 5-pin SOT23 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single 300mA LDO with Enable Pull-Down & Auto Discharge - MIC5504 - Microchip Technology, Inc.
Chandler, AZ, United States
Single 300mA LDO with Enable Pull-Down & Auto Discharge
MIC5504
Single 300mA LDO with Enable Pull-Down & Auto Discharge MIC5504
The MIC5501/2/3/4 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5501/2/3/4 family of products provides a high-performance 300mA LDO in an ultra-small 1mm x 1mm package. The MIC5502 and MIC5504 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5503 and MIC5504 have an internal pull-down resistor on the enable pin that disables the output when the enable pin is left floating. This is ideal for applications where the control signal is floating during processor boot up. Ideal for battery-powered applications, the MIC5501/2/3/4 offers 2% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5501/2/3/4 can also be put into a zero-off-mode current state, drawing virtually no current when disabled. The MIC5501/2/3/4 has an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V Fixed output voltages from 1.0V to 3.3V 300mA guaranteed output current High output accuracy (±2%) Low quiescent current: 38μA Stable with 1µF ceramic output capacitors Low dropout voltage: 160mV @ 300mA Output discharge circuit: MIC5502, MIC5504 Internal enable pull-down: MIC5503, MIC5504 Thermal-shutdown and current-limit protection 4-lead 1.0mm x 1.0mm Thin DFN package MIC5504 5-pin SOT23 package

The MIC5501/2/3/4 is an advanced general-purpose LDO ideal for powering general-purpose portable devices. The MIC5501/2/3/4 family of products provides a high-performance 300mA LDO in an ultra-small 1mm x 1mm package. The MIC5502 and MIC5504 LDOs include an auto-discharge feature on the output that is activated when the enable pin is low. The MIC5503 and MIC5504 have an internal pull-down resistor on the enable pin that disables the output when the enable pin is left floating. This is ideal for applications where the control signal is floating during processor boot up.

Ideal for battery-powered applications, the MIC5501/2/3/4 offers 2% initial accuracy, low dropout voltage (160mV at 300mA), and low ground current (typically 38µA). The MIC5501/2/3/4 can also be put into a zero-off-mode current state, drawing virtually no current when disabled.

The MIC5501/2/3/4 has an operating junction temperature range of -40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • Fixed output voltages from 1.0V to 3.3V
    • 300mA guaranteed output current
    • High output accuracy (±2%)
    • Low quiescent current: 38μA
    • Stable with 1µF ceramic output capacitors
    • Low dropout voltage: 160mV @ 300mA
    • Output discharge circuit: MIC5502, MIC5504
    • Internal enable pull-down: MIC5503, MIC5504
    • Thermal-shutdown and current-limit protection
    • 4-lead 1.0mm x 1.0mm Thin DFN package
    • MIC5504 5-pin SOT23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5504
Product Name Single 300mA LDO with Enable Pull-Down & Auto Discharge
Package Type SOT23; Other; ['UDFN', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LMD18200QML 2.4A, 55V H-Bridge - 5962-9232501MXA - Texas Instruments
Specs
Package Type Other; CDIP SB
Features Dual Channel
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVVS1 - TLF35584QVVS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details