Microchip Technology, Inc. High Performance Dual 150mA LDO w/ Auto Discharge MIC5381

Description
The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. Additional Features 2.5V to 5.5V input voltage range 150mA output current per LDO High output accuracy ±1% typical Low quiescent current 32µA per LDO Stable with 0402 1µF ceramic output capacitors Low dropout voltage: 155mV at 150mA Output discharge circuit (MIC5381) Independent enable pins Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. Additional Features 2.5V to 5.5V input voltage range 150mA output current per LDO High output accuracy ±1% typical Low quiescent current 32µA per LDO Stable with 0402 1µF ceramic output capacitors Low dropout voltage: 155mV at 150mA Output discharge circuit (MIC5381) Independent enable pins Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Dual 150mA LDO w/ Auto Discharge - MIC5381 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Dual 150mA LDO w/ Auto Discharge
MIC5381
High Performance Dual 150mA LDO w/ Auto Discharge MIC5381
The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. Additional Features 2.5V to 5.5V input voltage range 150mA output current per LDO High output accuracy ±1% typical Low quiescent current 32µA per LDO Stable with 0402 1µF ceramic output capacitors Low dropout voltage: 155mV at 150mA Output discharge circuit (MIC5381) Independent enable pins Thermal shutdown protection Current limit protection

The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor.

Additional Features

    • 2.5V to 5.5V input voltage range
    • 150mA output current per LDO
    • High output accuracy ±1% typical
    • Low quiescent current 32µA per LDO
    • Stable with 0402 1µF ceramic output capacitors
    • Low dropout voltage: 155mV at 150mA
    • Output discharge circuit (MIC5381)
    • Independent enable pins
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5381
Product Name High Performance Dual 150mA LDO w/ Auto Discharge
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3122 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Board Mount Modules - AHF2812D/CHB - 1229904-AHF2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details