Microchip Technology, Inc. High Performance Dual 150mA LDO MIC5380

Description
The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. Additional Features 2.5V to 5.5V input voltage range 150mA output current per LDO High output accuracy ±1% typical Low quiescent current 32µA per LDO Stable with 0402 1µF ceramic output capacitors Low dropout voltage: 155mV at 150mA Output discharge circuit (MIC5381) Independent enable pins Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. Additional Features 2.5V to 5.5V input voltage range 150mA output current per LDO High output accuracy ±1% typical Low quiescent current 32µA per LDO Stable with 0402 1µF ceramic output capacitors Low dropout voltage: 155mV at 150mA Output discharge circuit (MIC5381) Independent enable pins Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Dual 150mA LDO - MIC5380 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Dual 150mA LDO
MIC5380
High Performance Dual 150mA LDO MIC5380
The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. Additional Features 2.5V to 5.5V input voltage range 150mA output current per LDO High output accuracy ±1% typical Low quiescent current 32µA per LDO Stable with 0402 1µF ceramic output capacitors Low dropout voltage: 155mV at 150mA Output discharge circuit (MIC5381) Independent enable pins Thermal shutdown protection Current limit protection

The MIC5380/1 is an advanced dual LDO ideal for powering space constrained portable devices. Ideal for battery powered applications, the MIC5380/1 offers ±1% typical accuracy, low dropout voltage (155mV at 150mA) and low ground current. The MIC5380/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

The MIC5380/1 offers fast transient response and high PSRR while consuming minimal operating current. When the MIC5381 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor.

Additional Features

    • 2.5V to 5.5V input voltage range
    • 150mA output current per LDO
    • High output accuracy ±1% typical
    • Low quiescent current 32µA per LDO
    • Stable with 0402 1µF ceramic output capacitors
    • Low dropout voltage: 155mV at 150mA
    • Output discharge circuit (MIC5381)
    • Independent enable pins
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5380
Product Name High Performance Dual 150mA LDO
Package Type Other; ['UQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1844A Current Mode PWM Controller - 5962-8670407XA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - IR2175SPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC8N
View Details
Gates and Inverters - 74AHC04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details