Microchip Technology, Inc. High Performance Dual 150mA LDO w/ Auto Discharge MIC5371

Description
The MIC5370/1 is an advanced dual LDO ideal for powering general purpose portable devices. Ideal for battery-powered applications, the MIC5370/1 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA) and low ground current (typically 32µA per LDO). The MIC5370/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. When the MIC5371 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. This LDO offers fast transient response and high PSRR while consuming a minimum operating current. Additional Features 2.5V to 5.5V input voltage range Two 150mA output current LDOs High output accuracy: ±2% initial accuracy Low quiescent current 32µA per LDO Stable with 1µF ceramic output capacitors Independent enable pins Low dropout voltage: 155mV at 150mA Thermal shutdown protection Current limit protection Output discharge circuit (MIC5371)
Datasheet
Description
The MIC5370/1 is an advanced dual LDO ideal for powering general purpose portable devices. Ideal for battery-powered applications, the MIC5370/1 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA) and low ground current (typically 32µA per LDO). The MIC5370/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. When the MIC5371 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. This LDO offers fast transient response and high PSRR while consuming a minimum operating current. Additional Features 2.5V to 5.5V input voltage range Two 150mA output current LDOs High output accuracy: ±2% initial accuracy Low quiescent current 32µA per LDO Stable with 1µF ceramic output capacitors Independent enable pins Low dropout voltage: 155mV at 150mA Thermal shutdown protection Current limit protection Output discharge circuit (MIC5371)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Dual 150mA LDO w/ Auto Discharge - MIC5371 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Dual 150mA LDO w/ Auto Discharge
MIC5371
High Performance Dual 150mA LDO w/ Auto Discharge MIC5371
The MIC5370/1 is an advanced dual LDO ideal for powering general purpose portable devices. Ideal for battery-powered applications, the MIC5370/1 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA) and low ground current (typically 32µA per LDO). The MIC5370/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. When the MIC5371 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. This LDO offers fast transient response and high PSRR while consuming a minimum operating current. Additional Features 2.5V to 5.5V input voltage range Two 150mA output current LDOs High output accuracy: ±2% initial accuracy Low quiescent current 32µA per LDO Stable with 1µF ceramic output capacitors Independent enable pins Low dropout voltage: 155mV at 150mA Thermal shutdown protection Current limit protection Output discharge circuit (MIC5371)

The MIC5370/1 is an advanced dual LDO ideal for powering general purpose portable devices. Ideal for battery-powered applications, the MIC5370/1 offers 2% initial accuracy, low dropout voltage (155mV @ 150mA) and low ground current (typically 32µA per LDO). The MIC5370/1 can also be put into a zero off-mode current state, drawing virtually no current when disabled. When the MIC5371 is disabled, an internal resistive load is automatically applied to the output to discharge the output capacitor. This LDO offers fast transient response and high PSRR while consuming a minimum operating current.

Additional Features

    • 2.5V to 5.5V input voltage range
    • Two 150mA output current LDOs
    • High output accuracy: ±2% initial accuracy
    • Low quiescent current 32µA per LDO
    • Stable with 1µF ceramic output capacitors
    • Independent enable pins
    • Low dropout voltage: 155mV at 150mA
    • Thermal shutdown protection
    • Current limit protection
    • Output discharge circuit (MIC5371)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5371
Product Name High Performance Dual 150mA LDO w/ Auto Discharge
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1846-SP Current-Mode PWM Controller - 5962-8680601VEA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
 - CYPD3176-24LQXQ - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details