Microchip Technology, Inc. Voltage Regulators - Linear MIC5370-SGYMT-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5370-SGYMT-TR is a dual linear voltage regulator designed for portable electronic applications, providing two independently controlled outputs of 150mA each. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at full load. The device boasts an initial output accuracy of ±2% and a low quiescent current of 32µA per LDO, making it suitable for battery-powered devices. The MIC5370-SGYMT-TR is stable with 1µF ceramic output capacitors and includes thermal shutdown and current limit protection for enhanced reliability. It is packaged in a compact 6-pin 1.6mm x 1.6mm Thin MLF® format, facilitating integration into space-constrained designs. This regulator is ideal for applications such as camera phones, mobile phones, GPS devices, and other handheld electronics.

Datasheet Summary
Powered by GS/AI

The MIC5370-SGYMT-TR is a dual linear voltage regulator designed for portable electronic applications, providing two independently controlled outputs of 150mA each. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 155mV at full load. The device boasts an initial output accuracy of ±2% and a low quiescent current of 32µA per LDO, making it suitable for battery-powered devices. The MIC5370-SGYMT-TR is stable with 1µF ceramic output capacitors and includes thermal shutdown and current limit protection for enhanced reliability. It is packaged in a compact 6-pin 1.6mm x 1.6mm Thin MLF® format, facilitating integration into space-constrained designs. This regulator is ideal for applications such as camera phones, mobile phones, GPS devices, and other handheld electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5370-SGYMT-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5370-SGYMT-TR
Voltage Regulators - Linear MIC5370-SGYMT-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5370-SGYMT-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467022 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details