Microchip Technology, Inc. High Performance Single 150mA LDO w/ Auto Discharge MIC5366

Description
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application. Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5365/6 is available in several advanced packages, occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70. It is also available in an SC-70-5 package. The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA High PSRR: 70dB Output discharge circuit (MIC5366) High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection
Datasheet
Description
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application. Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5365/6 is available in several advanced packages, occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70. It is also available in an SC-70-5 package. The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA High PSRR: 70dB Output discharge circuit (MIC5366) High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Single 150mA LDO w/ Auto Discharge - MIC5366 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Single 150mA LDO w/ Auto Discharge
MIC5366
High Performance Single 150mA LDO w/ Auto Discharge MIC5366
The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application. Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled. The MIC5365/6 is available in several advanced packages, occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70. It is also available in an SC-70-5 package. The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C. Additional Features Input voltage range: 2.5V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Low dropout voltage: 180mV at 150mA Excellent Load/Line Transient Response Low quiescent current: 32µA High PSRR: 70dB Output discharge circuit (MIC5366) High output accuracy: ±2% initial accuracy Thermal shutdown and current limit protection

The MIC5365/6 is an advanced general purpose linear regulator offering high power supply rejection (PSRR) in an ultra-small 1mm x 1mm package. The MIC5366 includes an auto-discharge feature that is activated when the enable pin is low. The MIC5365/6 is capable of sourcing 150mA output current and offers high PSRR, making it a great solution for any portable electronic application.

Ideal for battery-powered applications, the MIC5365/6 offers 2% initial accuracy, low dropout voltage (180mV at 150mA), and low ground current (typically 32µA). The MIC5365/6 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

The MIC5365/6 is available in several advanced packages, occupying only 1mm2 of PCB area, a 75% reduction in board area compared to SC-70. It is also available in an SC-70-5 package.

The MIC5365/6 has an operating junction temperature range of - 40°C to 125°C.

Additional Features

    • Input voltage range: 2.5V to 5.5V
    • 150mA guaranteed output current
    • Stable with ceramic output capacitors
    • Low dropout voltage: 180mV at 150mA
    • Excellent Load/Line Transient Response
    • Low quiescent current: 32µA
    • High PSRR: 70dB
    • Output discharge circuit (MIC5366)
    • High output accuracy:
      • ±2% initial accuracy
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5366
Product Name High Performance Single 150mA LDO w/ Auto Discharge
Package Type SC-70; Other; ['SC70', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

DCP022415D Miniature, 2W Isolated Unregulated DC/DC Converters - DCP022415DU/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
 - LTC4257CDD#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; WFDFN8
View Details
Gates and Inverters - 74LVC1GU04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details