Microchip Technology, Inc. High-PSRR 300mA uCap LDO MIC5363

Description
The MIC5363/4 is an advanced, 300mA LDO ideal for powering general purpose portable devices requiring a high power supply rejection ratio (PSRR). The MIC5363/4 is designed to reject input noise and provide a low output noise regulator with fast transient response to respond to any load change quickly. The MIC5364 also incorporates an active discharge feature that switches a 30Ω NFET from VOUT to GND to discharge output capacitors when the part is disabled. Additional Features 2.5V to 5.5V input voltage range 300mA output High output accuracy: ±2% Low quiescent current: typically 38µA Stable with 1µF ceramic capacitors High PSRR: 70dB at 1kHz Low dropout voltage: 225mV at 300mA Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5363/4 is an advanced, 300mA LDO ideal for powering general purpose portable devices requiring a high power supply rejection ratio (PSRR). The MIC5363/4 is designed to reject input noise and provide a low output noise regulator with fast transient response to respond to any load change quickly. The MIC5364 also incorporates an active discharge feature that switches a 30Ω NFET from VOUT to GND to discharge output capacitors when the part is disabled. Additional Features 2.5V to 5.5V input voltage range 300mA output High output accuracy: ±2% Low quiescent current: typically 38µA Stable with 1µF ceramic capacitors High PSRR: 70dB at 1kHz Low dropout voltage: 225mV at 300mA Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-PSRR 300mA uCap LDO - MIC5363 - Microchip Technology, Inc.
Chandler, AZ, United States
High-PSRR 300mA uCap LDO
MIC5363
High-PSRR 300mA uCap LDO MIC5363
The MIC5363/4 is an advanced, 300mA LDO ideal for powering general purpose portable devices requiring a high power supply rejection ratio (PSRR). The MIC5363/4 is designed to reject input noise and provide a low output noise regulator with fast transient response to respond to any load change quickly. The MIC5364 also incorporates an active discharge feature that switches a 30Ω NFET from VOUT to GND to discharge output capacitors when the part is disabled. Additional Features 2.5V to 5.5V input voltage range 300mA output High output accuracy: ±2% Low quiescent current: typically 38µA Stable with 1µF ceramic capacitors High PSRR: 70dB at 1kHz Low dropout voltage: 225mV at 300mA Thermal shutdown protection Current limit protection

The MIC5363/4 is an advanced, 300mA LDO ideal for powering general purpose portable devices requiring a high power supply rejection ratio (PSRR).

The MIC5363/4 is designed to reject input noise and provide a low output noise regulator with fast transient response to respond to any load change quickly. The MIC5364 also incorporates an active discharge feature that switches a 30Ω NFET from VOUT to GND to discharge output capacitors when the part is disabled.

Additional Features

    • 2.5V to 5.5V input voltage range
    • 300mA output
    • High output accuracy: ±2%
    • Low quiescent current: typically 38µA
    • Stable with 1µF ceramic capacitors
    • High PSRR: 70dB at 1kHz
    • Low dropout voltage: 225mV at 300mA
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5363
Product Name High-PSRR 300mA uCap LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD4069UBNSR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.209", 5.30mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR2280Z - ICE2QR2280Z - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 21 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers