Microchip Technology, Inc. Voltage Regulators - Linear MIC5355-S4YMME-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5355-S4YMME-TR is a dual-output linear voltage regulator designed to provide efficient power management in battery-operated devices. It operates within an input voltage range of 2.5V to 5.5V and delivers a wide output voltage range of 1.0V to 3.3V with an initial output accuracy of 2%. The device features low quiescent current consumption of 38µA per output, which drops to less than 1µA in shutdown mode, making it suitable for energy-sensitive applications. This regulator can supply up to 500mA per output with a low dropout voltage of 350mV at full load, ensuring stable performance under varying load conditions. It is optimized for fast load and line transient response, requiring only a minimum output capacitance of 2.2µF, which is compatible with low-ESR ceramic capacitors. The MIC5355-S4YMME-TR includes independent enable pins for each output, current and thermal limit protection, and is available in an 8-pin ePad MSOP package. It is suitable for applications in smartphones, GPS devices, portable electronics, and digital TVs.

Datasheet Summary
Powered by GS/AI

The MIC5355-S4YMME-TR is a dual-output linear voltage regulator designed to provide efficient power management in battery-operated devices. It operates within an input voltage range of 2.5V to 5.5V and delivers a wide output voltage range of 1.0V to 3.3V with an initial output accuracy of 2%. The device features low quiescent current consumption of 38µA per output, which drops to less than 1µA in shutdown mode, making it suitable for energy-sensitive applications. This regulator can supply up to 500mA per output with a low dropout voltage of 350mV at full load, ensuring stable performance under varying load conditions. It is optimized for fast load and line transient response, requiring only a minimum output capacitance of 2.2µF, which is compatible with low-ESR ceramic capacitors. The MIC5355-S4YMME-TR includes independent enable pins for each output, current and thermal limit protection, and is available in an 8-pin ePad MSOP package. It is suitable for applications in smartphones, GPS devices, portable electronics, and digital TVs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5355-S4YMME-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5355-S4YMME-TR
Voltage Regulators - Linear MIC5355-S4YMME-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP

Linear Voltage Regulator IC Positive Fixed 2 Output 500mA, 500mA 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5355-S4YMME-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907831 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details