Microchip Technology, Inc. 6Vin, Single 500mA ULDO MIC5353

Description
The MIC5353 is a high performance, single-output, ultra-low LDO (ULDO™) regulator, offering a low total output noise of 30µVrms. The MIC5353 is capable of sourcing 500mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications. The MIC5353 provides 2% accuracy, extremely low dropout voltage (160mV at 500mA), and low ground current (typically 90µA) making it ideal for battery-operated applications. When disabled, the MIC5353 enters a zero off-mode current state, thereby drawing almost no current. Additional Features 500mA guaranteed output current Input voltage range: 2.6V to 6V Ultra-low dropout voltage: 160mV at 500mA ±2% initial accuracy Ultra-low output noise: 30µVrms Low quiescent current: 90µA Stable with ceramic output capacitors 35µs turn-on time Thermal shutdown and current limit protection
Datasheet
Description
The MIC5353 is a high performance, single-output, ultra-low LDO (ULDO™) regulator, offering a low total output noise of 30µVrms. The MIC5353 is capable of sourcing 500mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications. The MIC5353 provides 2% accuracy, extremely low dropout voltage (160mV at 500mA), and low ground current (typically 90µA) making it ideal for battery-operated applications. When disabled, the MIC5353 enters a zero off-mode current state, thereby drawing almost no current. Additional Features 500mA guaranteed output current Input voltage range: 2.6V to 6V Ultra-low dropout voltage: 160mV at 500mA ±2% initial accuracy Ultra-low output noise: 30µVrms Low quiescent current: 90µA Stable with ceramic output capacitors 35µs turn-on time Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6Vin, Single 500mA ULDO - MIC5353 - Microchip Technology, Inc.
Chandler, AZ, United States
6Vin, Single 500mA ULDO
MIC5353
6Vin, Single 500mA ULDO MIC5353
The MIC5353 is a high performance, single-output, ultra-low LDO (ULDO™) regulator, offering a low total output noise of 30µVrms. The MIC5353 is capable of sourcing 500mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications. The MIC5353 provides 2% accuracy, extremely low dropout voltage (160mV at 500mA), and low ground current (typically 90µA) making it ideal for battery-operated applications. When disabled, the MIC5353 enters a zero off-mode current state, thereby drawing almost no current. Additional Features 500mA guaranteed output current Input voltage range: 2.6V to 6V Ultra-low dropout voltage: 160mV at 500mA ±2% initial accuracy Ultra-low output noise: 30µVrms Low quiescent current: 90µA Stable with ceramic output capacitors 35µs turn-on time Thermal shutdown and current limit protection

The MIC5353 is a high performance, single-output, ultra-low LDO (ULDO™) regulator, offering a low total output noise of 30µVrms. The MIC5353 is capable of sourcing 500mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications.

The MIC5353 provides 2% accuracy, extremely low dropout voltage (160mV at 500mA), and low ground current (typically 90µA) making it ideal for battery-operated applications. When disabled, the MIC5353 enters a zero off-mode current state, thereby drawing almost no current.

Additional Features

    • 500mA guaranteed output current
    • Input voltage range: 2.6V to 6V
    • Ultra-low dropout voltage: 160mV at 500mA
    • ±2% initial accuracy
    • Ultra-low output noise: 30µVrms
    • Low quiescent current: 90µA
    • Stable with ceramic output capacitors
    • 35µs turn-on time
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5353
Product Name 6Vin, Single 500mA ULDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLF4949SJ - TLF4949SJ - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Output Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Gates and Inverters - 74LVC2G04GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 1.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
View Details
High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details