Microchip Technology, Inc. Dual 300mA uCap LDO MIC5338

Description
The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR). The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled. Additional Features 2.5V to 5.5V input voltage range Two 300mA outputs High output accuracy: 2% Low quiescent current: 70µA total Stable with ceramic output capacitors Independent enable pins Low dropout voltage: 220mV at 300mA Low output noise Thermal shutdown protection Current limit protection Output discharge circuit (MIC5339)
Datasheet
Description
The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR). The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled. Additional Features 2.5V to 5.5V input voltage range Two 300mA outputs High output accuracy: 2% Low quiescent current: 70µA total Stable with ceramic output capacitors Independent enable pins Low dropout voltage: 220mV at 300mA Low output noise Thermal shutdown protection Current limit protection Output discharge circuit (MIC5339)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 300mA uCap LDO - MIC5338 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 300mA uCap LDO
MIC5338
Dual 300mA uCap LDO MIC5338
The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR). The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled. Additional Features 2.5V to 5.5V input voltage range Two 300mA outputs High output accuracy: 2% Low quiescent current: 70µA total Stable with ceramic output capacitors Independent enable pins Low dropout voltage: 220mV at 300mA Low output noise Thermal shutdown protection Current limit protection Output discharge circuit (MIC5339)

The MIC5338/9 is an advanced dual 300mA LDO ideal for powering general purpose portable devices requiring low output noise and excellent power supply rejection ratio (PSRR).

The MIC5338/9 provides two low noise outputs with fast transient response. Additionally the MIC5338/9 provides low quiescent current operation, using only 70µA with both outputs enabled. The MIC5339 also incorporates an active discharge feature that pulls down the output of the regulator when the part is disabled.

Additional Features

    • 2.5V to 5.5V input voltage range
    • Two 300mA outputs
    • High output accuracy: 2%
    • Low quiescent current: 70µA total
    • Stable with ceramic output capacitors
    • Independent enable pins
    • Low dropout voltage: 220mV at 300mA
    • Low output noise
    • Thermal shutdown protection
    • Current limit protection
    • Output discharge circuit (MIC5339)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5338
Product Name Dual 300mA uCap LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

CSD86360Q5D Synchronous Buck NexFET? Power Block - CSD86360Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33 - TLE9273QX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Gates and Inverters - 74HCT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details