Microchip Technology, Inc. Dual 300mA micropower ULDO, with Dual POR MIC5333

Description
The MIC5333 is a tiny dual low quiescent current LDO ideal for applications that are power sensitive. The MIC5333 integrates two high performance, 300mA LDOs and a POR generator for each LDO into a 2.5mm x 2.5mm Thin package, which occupies less PC board area than a single SOT-23 package. The MIC5333 is designed to reject input noise and provide low output noise with fast transient response to respond to any load change quickly even though it is a low quiescent current part. This combination of PSRR, low noise and transient response along with low power consumption makes for a very high performance, yet general purpose product. The MIC5333 is a µCap design, operating with very small ceramic output capacitors, which reduces required board space and component cost; and it is available in fixed output voltages in the tiny 10-pin 2.5mm x 2.5mm Thin leadless package. Additional Features 2.3V to 5.5V input voltage range 300mA output current per LDO Very low quiescent current: 25µA per LDO POR output with programmable delay for each LDO High PSRR: >65dB on each LDO Stable with 1µF ceramic output capacitors Ultra-low dropout voltage: 120mV @ 300mA Low output voltage noise: 50 µVrms Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5333 is a tiny dual low quiescent current LDO ideal for applications that are power sensitive. The MIC5333 integrates two high performance, 300mA LDOs and a POR generator for each LDO into a 2.5mm x 2.5mm Thin package, which occupies less PC board area than a single SOT-23 package. The MIC5333 is designed to reject input noise and provide low output noise with fast transient response to respond to any load change quickly even though it is a low quiescent current part. This combination of PSRR, low noise and transient response along with low power consumption makes for a very high performance, yet general purpose product. The MIC5333 is a µCap design, operating with very small ceramic output capacitors, which reduces required board space and component cost; and it is available in fixed output voltages in the tiny 10-pin 2.5mm x 2.5mm Thin leadless package. Additional Features 2.3V to 5.5V input voltage range 300mA output current per LDO Very low quiescent current: 25µA per LDO POR output with programmable delay for each LDO High PSRR: >65dB on each LDO Stable with 1µF ceramic output capacitors Ultra-low dropout voltage: 120mV @ 300mA Low output voltage noise: 50 µVrms Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 300mA micropower ULDO, with Dual POR - MIC5333 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 300mA micropower ULDO, with Dual POR
MIC5333
Dual 300mA micropower ULDO, with Dual POR MIC5333
The MIC5333 is a tiny dual low quiescent current LDO ideal for applications that are power sensitive. The MIC5333 integrates two high performance, 300mA LDOs and a POR generator for each LDO into a 2.5mm x 2.5mm Thin package, which occupies less PC board area than a single SOT-23 package. The MIC5333 is designed to reject input noise and provide low output noise with fast transient response to respond to any load change quickly even though it is a low quiescent current part. This combination of PSRR, low noise and transient response along with low power consumption makes for a very high performance, yet general purpose product. The MIC5333 is a µCap design, operating with very small ceramic output capacitors, which reduces required board space and component cost; and it is available in fixed output voltages in the tiny 10-pin 2.5mm x 2.5mm Thin leadless package. Additional Features 2.3V to 5.5V input voltage range 300mA output current per LDO Very low quiescent current: 25µA per LDO POR output with programmable delay for each LDO High PSRR: >65dB on each LDO Stable with 1µF ceramic output capacitors Ultra-low dropout voltage: 120mV @ 300mA Low output voltage noise: 50 µVrms Thermal shutdown protection Current limit protection

The MIC5333 is a tiny dual low quiescent current LDO ideal for applications that are power sensitive. The MIC5333 integrates two high performance, 300mA LDOs and a POR generator for each LDO into a 2.5mm x 2.5mm Thin package, which occupies less PC board area than a single SOT-23 package.

The MIC5333 is designed to reject input noise and provide low output noise with fast transient response to respond to any load change quickly even though it is a low quiescent current part. This combination of PSRR, low noise and transient response along with low power consumption makes for a very high performance, yet general purpose product.

The MIC5333 is a µCap design, operating with very small ceramic output capacitors, which reduces required board space and component cost; and it is available in fixed output voltages in the tiny 10-pin 2.5mm x 2.5mm Thin leadless package.

Additional Features

    • 2.3V to 5.5V input voltage range
    • 300mA output current per LDO
    • Very low quiescent current: 25µA per LDO
    • POR output with programmable delay for each LDO
    • High PSRR: >65dB on each LDO
    • Stable with 1µF ceramic output capacitors
    • Ultra-low dropout voltage: 120mV @ 300mA
    • Low output voltage noise: 50 µVrms
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5333
Product Name Dual 300mA micropower ULDO, with Dual POR
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1611 Quad Schottky Diode Array - 5962-9053801PA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Input Voltage 50 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9274QX - TLE9274QX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details