Microchip Technology, Inc. Voltage Regulators - Linear MIC5330-SMYML-TR

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5330-SMYML-TR is a dual ultra low dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics. It features two independent outputs, each capable of delivering 300mA, and operates within an input voltage range of 2.3V to 5.5V. The device boasts an ultra-low dropout voltage of 75mV at 300mA, high power supply ripple rejection (PSRR) exceeding 70dB at 1kHz, and an ultra-low output noise of 30µV RMS, making it suitable for RF and noise-sensitive applications. Packaged in a compact 2mm x 2mm leadless MLF® format, the MIC5330 occupies significantly less board space compared to traditional packages. It also includes features such as thermal shutdown protection, current limit protection, and a low quiescent current of 75µA per output. The regulator is designed for applications including mobile phones, PDAs, GPS receivers, and portable media players, providing excellent load and line transient response with a fast startup time of 30µs.

Datasheet Summary
Powered by GS/AI

The MIC5330-SMYML-TR is a dual ultra low dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics. It features two independent outputs, each capable of delivering 300mA, and operates within an input voltage range of 2.3V to 5.5V. The device boasts an ultra-low dropout voltage of 75mV at 300mA, high power supply ripple rejection (PSRR) exceeding 70dB at 1kHz, and an ultra-low output noise of 30µV RMS, making it suitable for RF and noise-sensitive applications. Packaged in a compact 2mm x 2mm leadless MLF® format, the MIC5330 occupies significantly less board space compared to traditional packages. It also includes features such as thermal shutdown protection, current limit protection, and a low quiescent current of 75µA per output. The regulator is designed for applications including mobile phones, PDAs, GPS receivers, and portable media players, providing excellent load and line transient response with a fast startup time of 30µs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5330-SMYML-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5330-SMYML-TR
Voltage Regulators - Linear MIC5330-SMYML-TR
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5330-SMYML-TR
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1698210 - RS Components, Ltd.
Specs
Type Dmp
Pins 8
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026DBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details