Microchip Technology, Inc. 300mA Low Quiescent Current LDO MIC5327

Description
The MIC5327 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5327 is capable of sourcing 300mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise. The MIC5327 is an ideal solution for battery-operated applications due to ultra-low quiescent current and an extremely low dropout voltage of 180mV at 300mA. Equipped with a TTL logic-compatible enable pin, the MIC5327 can be put into a zero off-mode current state, drawing virtually no current when disabled. MIC5327 also features thermal shutdown and current limit protection. Additional Features 300mA output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 180mV at 300mA Fixed output voltages Stable with 1µF ceramic capacitors Thermal shutdown and current limit protection
Description
The MIC5327 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5327 is capable of sourcing 300mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise. The MIC5327 is an ideal solution for battery-operated applications due to ultra-low quiescent current and an extremely low dropout voltage of 180mV at 300mA. Equipped with a TTL logic-compatible enable pin, the MIC5327 can be put into a zero off-mode current state, drawing virtually no current when disabled. MIC5327 also features thermal shutdown and current limit protection. Additional Features 300mA output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 180mV at 300mA Fixed output voltages Stable with 1µF ceramic capacitors Thermal shutdown and current limit protection
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5327 is a low dropout regulator (LDO) from Microchip Technology, Inc. that provides a maximum output current of 300mA. It operates within an input voltage range of 2.3V to 5.5V and features a low quiescent current of 24µA, making it suitable for battery-powered applications. The device has a low dropout voltage of 180mV at full load, ensuring efficient operation. It is designed to be stable with 1µF ceramic capacitors and offers fixed output voltage options. The MIC5327 includes thermal shutdown and current limit protection for enhanced reliability. Its compact 4-pin Thin MLF package measures 1.2mm x 1.6mm, which helps minimize board space and component costs.

Datasheet Summary
Powered by GS/AI

The MIC5327 is a low dropout regulator (LDO) from Microchip Technology, Inc. that provides a maximum output current of 300mA. It operates within an input voltage range of 2.3V to 5.5V and features a low quiescent current of 24µA, making it suitable for battery-powered applications. The device has a low dropout voltage of 180mV at full load, ensuring efficient operation. It is designed to be stable with 1µF ceramic capacitors and offers fixed output voltage options. The MIC5327 includes thermal shutdown and current limit protection for enhanced reliability. Its compact 4-pin Thin MLF package measures 1.2mm x 1.6mm, which helps minimize board space and component costs.

Suppliers

Company
Product
Description
Supplier Links
300mA Low Quiescent Current LDO - MIC5327 - Microchip Technology, Inc.
Chandler, AZ, United States
300mA Low Quiescent Current LDO
MIC5327
300mA Low Quiescent Current LDO MIC5327
The MIC5327 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5327 is capable of sourcing 300mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise. The MIC5327 is an ideal solution for battery-operated applications due to ultra-low quiescent current and an extremely low dropout voltage of 180mV at 300mA. Equipped with a TTL logic-compatible enable pin, the MIC5327 can be put into a zero off-mode current state, drawing virtually no current when disabled. MIC5327 also features thermal shutdown and current limit protection. Additional Features 300mA output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 180mV at 300mA Fixed output voltages Stable with 1µF ceramic capacitors Thermal shutdown and current limit protection

The MIC5327 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5327 is capable of sourcing 300mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise.

The MIC5327 is an ideal solution for battery-operated applications due to ultra-low quiescent current and an extremely low dropout voltage of 180mV at 300mA. Equipped with a TTL logic-compatible enable pin, the MIC5327 can be put into a zero off-mode current state, drawing virtually no current when disabled.

MIC5327 also features thermal shutdown and current limit protection.

Additional Features

    • 300mA output current
    • Input voltage range: 2.3V to 5.5V
    • Low 24µA operating current
    • Low dropout voltage of 180mV at 300mA
    • Fixed output voltages
    • Stable with 1µF ceramic capacitors
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5327
Product Name 300mA Low Quiescent Current LDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
View Details
Board Mount Modules - AFL2828SZ/CHB - 1044029-AFL2828SZ/CHB - Win Source Electronics
Specs
Output Voltage 28 volts
Output Power 120 watts
View Details