Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V50 TLS205B0LD V50

Description
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0LD V50 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0LD V50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0LD V50 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package. TLS205B0EJ V50 is the available version of this product. Summary of Features Wide input voltage range: 1.8 V to 20 V 500 mA current capability Low quiescent current: 30 μA Low dropout voltage: 350 mV Low noise down to 24 µVRMS Enable feature Fixed output voltage: 5.0 V Internal circuitry working down to 2.3 V Very low shutdown current < 1 μA No protection diodes needed Stable with ≥ 3.3 μF output capacitor Stable with aluminium, tantalum or ceramic output capacitors Reverse polarity protection Overcurrent and overtemperature protected PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages Suitable for use in automotive electronics as post regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here.
Request a Quote Datasheet
Description
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0LD V50 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0LD V50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0LD V50 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package. TLS205B0EJ V50 is the available version of this product. Summary of Features Wide input voltage range: 1.8 V to 20 V 500 mA current capability Low quiescent current: 30 μA Low dropout voltage: 350 mV Low noise down to 24 µVRMS Enable feature Fixed output voltage: 5.0 V Internal circuitry working down to 2.3 V Very low shutdown current < 1 μA No protection diodes needed Stable with ≥ 3.3 μF output capacitor Stable with aluminium, tantalum or ceramic output capacitors Reverse polarity protection Overcurrent and overtemperature protected PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages Suitable for use in automotive electronics as post regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V50 - TLS205B0LD V50 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V50
TLS205B0LD V50
Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V50 TLS205B0LD V50
Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice. A key feature of the TLS205B0LD V50 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0LD V50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators. Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0LD V50 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package. TLS205B0EJ V50 is the available version of this product. Summary of Features Wide input voltage range: 1.8 V to 20 V 500 mA current capability Low quiescent current: 30 μA Low dropout voltage: 350 mV Low noise down to 24 µVRMS Enable feature Fixed output voltage: 5.0 V Internal circuitry working down to 2.3 V Very low shutdown current < 1 μA No protection diodes needed Stable with ≥ 3.3 μF output capacitor Stable with aluminium, tantalum or ceramic output capacitors Reverse polarity protection Overcurrent and overtemperature protected PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages Suitable for use in automotive electronics as post regulator Green Product (RoHS compliant) AEC Qualified Benefits Wide input voltage range Output ceramic caps supported Low noise Potential Applications Infotainment ( Camera, Display supply) Memory, CPU, FPGA core supply High current post regulator (in combination with DC/DC) Driver Assistance Systems (Radar, Camera) Family Overview For different variants please click here.

Designed for use in battery-powered systems, the low quiescent current of 30 μA makes it an ideal choice.
A key feature of the TLS205B0LD V50 is its low output noise. By adding an external 0.01 μF bypass capacitor, the output noise drops to very low numbers. The TLS205B0LD V50 voltage regulator is stable with output capacitors as small as 3.3 μF. Small ceramic capacitors can be used without the series resistance required by many other regulators.
Internal protection circuitry includes reverse battery protection, current limiting and reverse current protection. The TLS205B0LD V50 comes as fixed output voltages 3.3 V, 5.0 V as well as adjustable device with a 1.22 V reference voltage. It is available in a PG-DSO-8 exposed pad and as well as in a PG-TSON-10 exposed pad package.

TLS205B0EJ V50 is the available version of this product.


Summary of Features

  • Wide input voltage range: 1.8 V to 20 V
  • 500 mA current capability
  • Low quiescent current: 30 μA
  • Low dropout voltage: 350 mV
  • Low noise down to 24 µVRMS
  • Enable feature
  • Fixed output voltage: 5.0 V
  • Internal circuitry working down to 2.3 V
  • Very low shutdown current < 1 μA
  • No protection diodes needed
  • Stable with ≥ 3.3 μF output capacitor
  • Stable with aluminium, tantalum or ceramic output capacitors
  • Reverse polarity protection
  • Overcurrent and overtemperature protected
  • PG-DSO-8 exposed pad and PG-TSON-10 exposed pad packages
  • Suitable for use in automotive electronics as post regulator
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Wide input voltage range
  • Output ceramic caps supported
  • Low noise

Potential Applications

  • Infotainment ( Camera, Display supply)
  • Memory, CPU, FPGA core supply
  • High current post regulator (in combination with DC/DC)
  • Driver Assistance Systems (Radar, Camera)

Family Overview


For different variants please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS205B0LD V50
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS205B0LD V50
Package Type Other; PG-TSON-10
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE4253GS - TLE4253GS - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
 - S6BP401AM2SN1B200 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40-808
View Details
IC PWR DRIVER BIPOLAR 1:1 DSO-8 - 376-TLE4247EL40XUMA1 - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS810A1LD V33 - TLS810A1LD V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSON-10
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details