Microchip Technology, Inc. 150mA Low Operating Current LDO MIC5326

Description
The MIC5326 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5326 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise. The MIC5326 is an ideal solution for battery-operated applications due to a low operating current of 24µA and an extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic -compatible enable pin, the MIC5326 can be put into a zero off-mode current state, drawing virtually no current when disabled. Board space and component cost is minimized because the MIC5326 operates with very small 1µF ceramic capacitos and provides fixed output voltages. The MIC5326 also features thermal shutdown and current limit protection. Additional Features 150mA output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 85mV at 150mA Fixed output voltage Stable with 1µF ceramic capacitors Thermal shutdown and current limit protection
Datasheet
Description
The MIC5326 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5326 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise. The MIC5326 is an ideal solution for battery-operated applications due to a low operating current of 24µA and an extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic -compatible enable pin, the MIC5326 can be put into a zero off-mode current state, drawing virtually no current when disabled. Board space and component cost is minimized because the MIC5326 operates with very small 1µF ceramic capacitos and provides fixed output voltages. The MIC5326 also features thermal shutdown and current limit protection. Additional Features 150mA output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 85mV at 150mA Fixed output voltage Stable with 1µF ceramic capacitors Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Low Operating Current LDO - MIC5326 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA Low Operating Current LDO
MIC5326
150mA Low Operating Current LDO MIC5326
The MIC5326 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5326 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise. The MIC5326 is an ideal solution for battery-operated applications due to a low operating current of 24µA and an extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic -compatible enable pin, the MIC5326 can be put into a zero off-mode current state, drawing virtually no current when disabled. Board space and component cost is minimized because the MIC5326 operates with very small 1µF ceramic capacitos and provides fixed output voltages. The MIC5326 also features thermal shutdown and current limit protection. Additional Features 150mA output current Input voltage range: 2.3V to 5.5V Low 24µA operating current Low dropout voltage of 85mV at 150mA Fixed output voltage Stable with 1µF ceramic capacitors Thermal shutdown and current limit protection

The MIC5326 is a low quiescent current, low dropout regulator designed for optimal performance in a small space. The MIC5326 is capable of sourcing 150mA of output current while only consuming 24µA of operating current. This high performance LDO offers low dropout, fast transient response, good PSRR, and low output voltage noise.

The MIC5326 is an ideal solution for battery-operated applications due to a low operating current of 24µA and an extremely low dropout voltage of 85mV at 150mA. Equipped with a TTL logic -compatible enable pin, the MIC5326 can be put into a zero off-mode current state, drawing virtually no current when disabled.

Board space and component cost is minimized because the MIC5326 operates with very small 1µF ceramic capacitos and provides fixed output voltages.

The MIC5326 also features thermal shutdown and current limit protection.

Additional Features

    • 150mA output current
    • Input voltage range: 2.3V to 5.5V
    • Low 24µA operating current
    • Low dropout voltage of 85mV at 150mA
    • Fixed output voltage
    • Stable with 1µF ceramic capacitors
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5326
Product Name 150mA Low Operating Current LDO
Output Voltage 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 5V 3A 60V Step-Down DC-DC Converter IC - 739-LM2576HVSX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-5
Output Voltage 5 volts
Input Voltage 60 volts
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263-3BQX - TLE9263-3BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details
Gates and Inverters - 74HC2G04GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details