Microchip Technology, Inc. Low Vin/Vout Low Iq 400mA ULDO MIC5325

Description
The MIC5325 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5325 can source up to 400mA of output current and allows a low input supply voltage source to increase system efficiency. Ideal for battery-operated applications; the MIC5325 offers high accuracy, extremely low dropout voltage, and low ground current at all load conditions. The MIC5325 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features Wide input voltage range: 1.7V to 5.5V Stable with 1µF ceramic output capacitor Ultra-low dropout voltage ULDO™: 110mV at 400mA ±2% voltage accuracy over temperature Bias supply voltage range: 2.5V to 5.5V Adjustable output voltage range: 0.8V to 2.0V Ultra-low ground current: 35 µA typical 400mA maximum output current per LDO Very fast transient response Thermal shutdown and current limit protection
Datasheet
Description
The MIC5325 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5325 can source up to 400mA of output current and allows a low input supply voltage source to increase system efficiency. Ideal for battery-operated applications; the MIC5325 offers high accuracy, extremely low dropout voltage, and low ground current at all load conditions. The MIC5325 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features Wide input voltage range: 1.7V to 5.5V Stable with 1µF ceramic output capacitor Ultra-low dropout voltage ULDO™: 110mV at 400mA ±2% voltage accuracy over temperature Bias supply voltage range: 2.5V to 5.5V Adjustable output voltage range: 0.8V to 2.0V Ultra-low ground current: 35 µA typical 400mA maximum output current per LDO Very fast transient response Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Vin/Vout Low Iq 400mA ULDO - MIC5325 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Vin/Vout Low Iq 400mA ULDO
MIC5325
Low Vin/Vout Low Iq 400mA ULDO MIC5325
The MIC5325 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5325 can source up to 400mA of output current and allows a low input supply voltage source to increase system efficiency. Ideal for battery-operated applications; the MIC5325 offers high accuracy, extremely low dropout voltage, and low ground current at all load conditions. The MIC5325 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features Wide input voltage range: 1.7V to 5.5V Stable with 1µF ceramic output capacitor Ultra-low dropout voltage ULDO™: 110mV at 400mA ±2% voltage accuracy over temperature Bias supply voltage range: 2.5V to 5.5V Adjustable output voltage range: 0.8V to 2.0V Ultra-low ground current: 35 µA typical 400mA maximum output current per LDO Very fast transient response Thermal shutdown and current limit protection

The MIC5325 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5325 can source up to 400mA of output current and allows a low input supply voltage source to increase system efficiency.

Ideal for battery-operated applications; the MIC5325 offers high accuracy, extremely low dropout voltage, and low ground current at all load conditions. The MIC5325 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

Additional Features

    • Wide input voltage range: 1.7V to 5.5V
    • Stable with 1µF ceramic output capacitor
    • Ultra-low dropout voltage ULDO™: 110mV at 400mA
    • ±2% voltage accuracy over temperature
    • Bias supply voltage range: 2.5V to 5.5V
    • Adjustable output voltage range: 0.8V to 2.0V
    • Ultra-low ground current: 35 µA typical
    • 400mA maximum output current per LDO
    • Very fast transient response
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5325
Product Name Low Vin/Vout Low Iq 400mA ULDO
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD4069UBNSR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.209", 5.30mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TO252-5 - 376-AUIPS7141RTRL - Utmel Electronic Limited
Specs
Package Type DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HC04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details