Microchip Technology, Inc. Dual High Performance 150mA uCap ULDO MIC5321

Description
The MIC5321 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high PSRR because it provides a bypass pin for those noise sensitive portable electronics. The MIC5321 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise, and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5321 ULDO is available in the thin SOT-23-6 lead package. Additional voltage options are available. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Low cost TSOT-23-6 package Bypass pin for improved noise performance High PSRR: >75dB on each LDO Ultra low noise output: > 30µVrms Dual 150mA outputs µCap stable with 1µF ceramic capacitor Low quiescent current: 150µA per output Fast turn-on time: 45µs Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5321 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high PSRR because it provides a bypass pin for those noise sensitive portable electronics. The MIC5321 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise, and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5321 ULDO is available in the thin SOT-23-6 lead package. Additional voltage options are available. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Low cost TSOT-23-6 package Bypass pin for improved noise performance High PSRR: >75dB on each LDO Ultra low noise output: > 30µVrms Dual 150mA outputs µCap stable with 1µF ceramic capacitor Low quiescent current: 150µA per output Fast turn-on time: 45µs Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual High Performance 150mA uCap ULDO - MIC5321 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual High Performance 150mA uCap ULDO
MIC5321
Dual High Performance 150mA uCap ULDO MIC5321
The MIC5321 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high PSRR because it provides a bypass pin for those noise sensitive portable electronics. The MIC5321 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise, and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications. The MIC5321 ULDO is available in the thin SOT-23-6 lead package. Additional voltage options are available. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Low cost TSOT-23-6 package Bypass pin for improved noise performance High PSRR: >75dB on each LDO Ultra low noise output: > 30µVrms Dual 150mA outputs µCap stable with 1µF ceramic capacitor Low quiescent current: 150µA per output Fast turn-on time: 45µs Thermal shutdown protection Current limit protection

The MIC5321 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for those applications that require high PSRR because it provides a bypass pin for those noise sensitive portable electronics.

The MIC5321 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, very high power supply rejection, very low output noise, and exceptional thermal package characteristics makes it ideal for powering RF applications, cellular phone camera modules, imaging sensors for digital still cameras, PDAs, MP3 players, and webcam applications.

The MIC5321 ULDO is available in the thin SOT-23-6 lead package. Additional voltage options are available.

Additional Features

    • 2.3V to 5.5V input voltage range
    • Ultra-low dropout voltage ULDO: 35mV @ 150mA
    • Low cost TSOT-23-6 package
    • Bypass pin for improved noise performance
    • High PSRR: >75dB on each LDO
    • Ultra low noise output: > 30µVrms
    • Dual 150mA outputs
    • µCap stable with 1µF ceramic capacitor
    • Low quiescent current: 150µA per output
    • Fast turn-on time: 45µs
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5321
Product Name Dual High Performance 150mA uCap ULDO
Package Type Other; ['TSOT', 'WDFN', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
UC1854 High Power Factor Preregulator - 5962-9326101MEA - Texas Instruments
Specs
Package Type Other; CDIP
Features Average Current Mode,Enable
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC PWR SWITCH N-CHAN 1:1 TO220-5 - 376-BTS308 E3059 - Utmel Electronic Limited
Specs
Package Type TO-220; Other; TO-220-5 Formed Leads
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74LVC2G06GW,125 - ODG (Origin Data Global)
Specs
Package Type Other; 6-TSSOP, SC-88, SOT-363
Features Open Drain
Input Voltage 1.65 to 5.5 volts
View Details