Microchip Technology, Inc. High Performance Dual 150mA uCap ULDO MIC5320

Description
The MIC5320 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics. It is ideal for general purpose/ digital applications which require high power supply ripple rejection (PSRR) >65dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5320 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, fast transient response and exceptional thermal package characteristics makes it ideal for portable electronics. The MIC5320 ULDO™ is available in the thin SOT-23-6 lead package. Additional voltage options are available. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Low cost TSOT-23-6 package Independent enable pins PSRR: >65dB on each LDO 150mA output current per LDO µCap stable with 1µF ceramic capacitor Low quiescent current: 85µA per output Fast turn-on time: 30µs Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5320 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics. It is ideal for general purpose/ digital applications which require high power supply ripple rejection (PSRR) >65dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5320 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, fast transient response and exceptional thermal package characteristics makes it ideal for portable electronics. The MIC5320 ULDO™ is available in the thin SOT-23-6 lead package. Additional voltage options are available. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Low cost TSOT-23-6 package Independent enable pins PSRR: >65dB on each LDO 150mA output current per LDO µCap stable with 1µF ceramic capacitor Low quiescent current: 85µA per output Fast turn-on time: 30µs Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Dual 150mA uCap ULDO - MIC5320 - Microchip Technology, Inc.
Chandler, AZ, United States
High Performance Dual 150mA uCap ULDO
MIC5320
High Performance Dual 150mA uCap ULDO MIC5320
The MIC5320 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics. It is ideal for general purpose/ digital applications which require high power supply ripple rejection (PSRR) >65dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility. The MIC5320 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, fast transient response and exceptional thermal package characteristics makes it ideal for portable electronics. The MIC5320 ULDO™ is available in the thin SOT-23-6 lead package. Additional voltage options are available. Additional Features 2.3V to 5.5V input voltage range Ultra-low dropout voltage ULDO: 35mV @ 150mA Low cost TSOT-23-6 package Independent enable pins PSRR: >65dB on each LDO 150mA output current per LDO µCap stable with 1µF ceramic capacitor Low quiescent current: 85µA per output Fast turn-on time: 30µs Thermal shutdown protection Current limit protection

The MIC5320 is a tiny Dual Ultra Low-Dropout (ULDO) linear regulator ideally suited for portable electronics. It is ideal for general purpose/ digital applications which require high power supply ripple rejection (PSRR) >65dB, eliminating the need for a bypass capacitor and providing two enable pins for maximum flexibility.

The MIC5320 is a µCap design which enables operation with very small ceramic output capacitors for stability, thereby reducing required board space and component cost. The combination of extremely low-dropout voltage, fast transient response and exceptional thermal package characteristics makes it ideal for portable electronics.

The MIC5320 ULDO™ is available in the thin SOT-23-6 lead package. Additional voltage options are available.

Additional Features

    • 2.3V to 5.5V input voltage range
    • Ultra-low dropout voltage ULDO: 35mV @ 150mA
    • Low cost TSOT-23-6 package
    • Independent enable pins
    • PSRR: >65dB on each LDO
    • 150mA output current per LDO
    • µCap stable with 1µF ceramic capacitor
    • Low quiescent current: 85µA per output
    • Fast turn-on time: 30µs
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5320
Product Name High Performance Dual 150mA uCap ULDO
Package Type Other; ['TSOT', 'WDFN', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1846-SP Current-Mode PWM Controller - 5962-8680603VEA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
 - TLE6368G2AUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
View Details