The MIC5320-NNYD6-TR is a dual ultra low-dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics, featuring two independent outputs capable of delivering 150mA each. It operates within an input voltage range of 2.3V to 5.5V and has an ultra-low dropout voltage of 35mV at 150mA, making it suitable for applications where space and efficiency are critical. The device is packaged in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, which is significantly smaller than traditional packages, thus saving board space. It is stable with a minimal output capacitance of 1µF, allowing for reduced component costs. The MIC5320-NNYD6-TR also features low quiescent current of 85µA per output, fast turn-on time of 30µs, thermal shutdown protection, and current-limit protection, enhancing its reliability in various applications such as mobile phones, PDAs, and digital cameras.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA TSOT-23-6
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5320-NNYD6-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |