The MIC5320-KDYMT-TR is a dual ultra low-dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics. It features a compact 6-pin 1.6mm x 1.6mm Thin MLF® package, making it suitable for space-constrained applications. This regulator supports an input voltage range of 2.3V to 5.5V and provides two independent outputs with a maximum current of 150mA each. The device has an ultra-low dropout voltage of 35mV at 150mA, ensuring efficient operation. It is stable with a minimum output capacitance of 1µF, which allows for reduced board space and component costs. The MIC5320-KDYMT-TR also includes thermal shutdown and current limit protection features, enhancing reliability in various applications such as mobile phones, PDAs, and digital cameras. The operating temperature range is from -40°C to +125°C, making it suitable for a wide range of environments.
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TMLF® (1.6x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5320-KDYMT-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |