Microchip Technology, Inc. Low Vin/Vout Dual 300mA LDO with Vselect MIC5316

Description
The MIC5316 is a high performance, dual low input voltage, low dropout regulator with Power on Reset (POR) and voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, Power on Reset, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to further save power while in stand-by mode. An adjustable delay time POR output is provided for the second regulator for design flexibility. Ideal for battery operated applications; the MIC5316 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5316 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features 300mA output current for each LDO Dual low voltage regulator inputs: 1.7V to 5.5V Low output voltage range: 0.8V to 2.0V Ultra-low dropout voltage of 85mV @ 300mA Voltage select function Power on Reset output with adjustable delay Stable with 1µF ceramic output capacitors Very fast transient response Thermal shutdown and current limit protection
Datasheet
Description
The MIC5316 is a high performance, dual low input voltage, low dropout regulator with Power on Reset (POR) and voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, Power on Reset, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to further save power while in stand-by mode. An adjustable delay time POR output is provided for the second regulator for design flexibility. Ideal for battery operated applications; the MIC5316 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5316 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features 300mA output current for each LDO Dual low voltage regulator inputs: 1.7V to 5.5V Low output voltage range: 0.8V to 2.0V Ultra-low dropout voltage of 85mV @ 300mA Voltage select function Power on Reset output with adjustable delay Stable with 1µF ceramic output capacitors Very fast transient response Thermal shutdown and current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Vin/Vout Dual 300mA LDO with Vselect - MIC5316 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Vin/Vout Dual 300mA LDO with Vselect
MIC5316
Low Vin/Vout Dual 300mA LDO with Vselect MIC5316
The MIC5316 is a high performance, dual low input voltage, low dropout regulator with Power on Reset (POR) and voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, Power on Reset, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to further save power while in stand-by mode. An adjustable delay time POR output is provided for the second regulator for design flexibility. Ideal for battery operated applications; the MIC5316 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5316 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features 300mA output current for each LDO Dual low voltage regulator inputs: 1.7V to 5.5V Low output voltage range: 0.8V to 2.0V Ultra-low dropout voltage of 85mV @ 300mA Voltage select function Power on Reset output with adjustable delay Stable with 1µF ceramic output capacitors Very fast transient response Thermal shutdown and current limit protection

The MIC5316 is a high performance, dual low input voltage, low dropout regulator with Power on Reset (POR) and voltage select. Major features include two 300mA LDOs, input voltage down to 1.7V, ultra low drop out of 85mV at full load, Power on Reset, and voltage select. Each LDO has its own low voltage input for system flexibility. The low input voltages and low drop out operation provides high efficiency by reducing the input to output voltage step which minimizes the regulator power loss. Voltage select is incorporated into the second output, which reduces the output voltage to further save power while in stand-by mode. An adjustable delay time POR output is provided for the second regulator for design flexibility.

Ideal for battery operated applications; the MIC5316 offers 1% accuracy and low ground current to increase light load efficiency. The MIC5316 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

Additional Features

    • 300mA output current for each LDO
    • Dual low voltage regulator inputs: 1.7V to 5.5V
    • Low output voltage range: 0.8V to 2.0V
    • Ultra-low dropout voltage of 85mV @ 300mA
    • Voltage select function
    • Power on Reset output with adjustable delay
    • Stable with 1µF ceramic output capacitors
    • Very fast transient response
    • Thermal shutdown and current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5316
Product Name Low Vin/Vout Dual 300mA LDO with Vselect
Package Type Other; ['UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201SNG4 - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4253E - TLE4253E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details