The MIC5315-F5CYMT-TR is a dual low dropout (LDO) voltage regulator designed to provide two outputs of 300mA each. It operates with input voltages ranging from 1.7V to 5.5V and features an ultra-low dropout voltage of 85mV at full load, enhancing efficiency in battery-operated applications. The device includes a voltage select function for the second output, allowing it to operate at a lower voltage to conserve power during standby mode. This regulator offers 1% output voltage accuracy and low ground current, which improves efficiency at light loads. It can be placed in a zero-off-mode current state, drawing minimal current when disabled. The MIC5315 is packaged in a compact 10-pin 2mm x 2mm Thin MLF® package, making it suitable for space-constrained designs. It is stable with 1µF ceramic output capacitors and includes thermal shutdown and current limit protection features. The operating temperature range is from -40°C to +125°C, making it versatile for various applications, including mobile phones, GPS devices, and portable electronics.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 10-TMLF® (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MIC5315-F5CYMT-TR |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 2 |