Microchip Technology, Inc. Dual uCap LDO MIC5312

Description
The MIC5312 is a high performance, dual µCap low dropout regulator with integrated power-on reset supervisor, offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum. Ideal for battery operated applications, the MIC5312 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5312 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled. The Power-on Reset is active low and indicates an output undervoltage condition on either regulator 1 or 2 when the regulator is enabled. The MIC5312 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V LowQ® Mode 7µA total quiescent current 10mA output current capable LowQ® mode Logic level control with external pin Stable with ceramic output capacitor 2 LDO outputs: 300mA each Integrated power-on reset (POR) with adjustable delay time Low dropout voltage of 60mV @ 150mA Ultra-low quiescent current of 28µA total in full current mode High output accuracy ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet
Description
The MIC5312 is a high performance, dual µCap low dropout regulator with integrated power-on reset supervisor, offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum. Ideal for battery operated applications, the MIC5312 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5312 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled. The Power-on Reset is active low and indicates an output undervoltage condition on either regulator 1 or 2 when the regulator is enabled. The MIC5312 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V LowQ® Mode 7µA total quiescent current 10mA output current capable LowQ® mode Logic level control with external pin Stable with ceramic output capacitor 2 LDO outputs: 300mA each Integrated power-on reset (POR) with adjustable delay time Low dropout voltage of 60mV @ 150mA Ultra-low quiescent current of 28µA total in full current mode High output accuracy ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual uCap LDO - MIC5312 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual uCap LDO
MIC5312
Dual uCap LDO MIC5312
The MIC5312 is a high performance, dual µCap low dropout regulator with integrated power-on reset supervisor, offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum. Ideal for battery operated applications, the MIC5312 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5312 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled. The Power-on Reset is active low and indicates an output undervoltage condition on either regulator 1 or 2 when the regulator is enabled. The MIC5312 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. Additional Features Input voltage range: 2.25V to 5.5V LowQ® Mode 7µA total quiescent current 10mA output current capable LowQ® mode Logic level control with external pin Stable with ceramic output capacitor 2 LDO outputs: 300mA each Integrated power-on reset (POR) with adjustable delay time Low dropout voltage of 60mV @ 150mA Ultra-low quiescent current of 28µA total in full current mode High output accuracy ±1.0% initial accuracy ±2.0% over temperature Thermal shutdown protection Current limit protection

The MIC5312 is a high performance, dual µCap low dropout regulator with integrated power-on reset supervisor, offering ultra-low operating current and a second, even lower operating current mode, LowQ® mode, reducing operating current by 75%. Each regulator can source up to 300mA of output current maximum.

Ideal for battery operated applications, the MIC5312 offers 1% accuracy, extremely low dropout voltage (60mV @ 150mA), and low ground current (typically 28µA total). When put into LowQ® mode, the internal current draw drops down to 7µA total. The MIC5312 also comes equipped with a TTL logic compatible enable pin that allows the part to be put into a zero off-mode current state, drawing no current when disabled.

The Power-on Reset is active low and indicates an output undervoltage condition on either regulator 1 or 2 when the regulator is enabled.

The MIC5312 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

Additional Features

    • Input voltage range: 2.25V to 5.5V
    • LowQ® Mode
      • 7µA total quiescent current
      • 10mA output current capable LowQ® mode
      • Logic level control with external pin
    • Stable with ceramic output capacitor
    • 2 LDO outputs: 300mA each
    • Integrated power-on reset (POR) with adjustable delay time
    • Low dropout voltage of 60mV @ 150mA
    • Ultra-low quiescent current of 28µA total in full current mode
    • High output accuracy
      • ±1.0% initial accuracy
      • ±2.0% over temperature
    • Thermal shutdown protection
    • Current limit protection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5312
Product Name Dual uCap LDO
Package Type Other; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - 74AHCT1G04GV,125 - ODG (Origin Data Global)
Specs
Package Type Other; SC-74A, SOT-753
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
UC1844A-SP Current Mode PWM Controller - 5962-8670407VPA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details