Microchip Technology, Inc. Low Vin/Vout, Low Iq 150mA High PSRR ULDO MIC5308

Description
The MIC5308 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5308 can source up to 150mA of output current and can regulate down from a low input supply voltage to increase system efficiency. Ideal for battery-operated applications; the MIC5308 offers extremely low dropout voltage (45mV typically at 150mA) and low ground current at all load conditions (typically 23µA). The MIC5308 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features Input voltage range: 1.6V to 5.5V Guaranteed 150mA over temperature Ultra-low dropout voltage: 45mV at 150mA High PSRR: up to 90dB at 1kHz Output voltage range: 0.8V to 2.0V Very low ground current: 23µA under full load Bias supply voltage range: 2.5V to 5.5V Stable with 1µF ceramic output capacitor 150mA maximum output current at 1.6V input voltage Very fast transient response ideal for digital loads Thermal shutdown and current limit protection Cost effective 6-pin TSOT-23 package
Description
The MIC5308 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5308 can source up to 150mA of output current and can regulate down from a low input supply voltage to increase system efficiency. Ideal for battery-operated applications; the MIC5308 offers extremely low dropout voltage (45mV typically at 150mA) and low ground current at all load conditions (typically 23µA). The MIC5308 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features Input voltage range: 1.6V to 5.5V Guaranteed 150mA over temperature Ultra-low dropout voltage: 45mV at 150mA High PSRR: up to 90dB at 1kHz Output voltage range: 0.8V to 2.0V Very low ground current: 23µA under full load Bias supply voltage range: 2.5V to 5.5V Stable with 1µF ceramic output capacitor 150mA maximum output current at 1.6V input voltage Very fast transient response ideal for digital loads Thermal shutdown and current limit protection Cost effective 6-pin TSOT-23 package
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5308 is a low dropout regulator designed for high performance in battery-operated applications. It supports an input voltage range of 1.6V to 5.5V and can deliver a maximum output current of 150mA with a typical dropout voltage of 45mV at this load. The device features an ultra-low ground current of 23µA under full load conditions and can enter a zero-off-mode current state when disabled, making it suitable for energy-sensitive designs. With a high power supply rejection ratio (PSRR) of up to 90dB at 1kHz, the MIC5308 ensures stable output voltage with minimal noise. It is available in fixed output voltages ranging from 0.8V to 2.0V and is stable with a 1µF ceramic output capacitor. The regulator also includes thermal shutdown and current limit protection for enhanced reliability. The MIC5308 is offered in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package and a cost-effective 6-pin TSOT-23 package, making it versatile for various applications including mobile phones, PDAs, and portable electronics.

Datasheet Summary
Powered by GS/AI

The MIC5308 is a low dropout regulator designed for high performance in battery-operated applications. It supports an input voltage range of 1.6V to 5.5V and can deliver a maximum output current of 150mA with a typical dropout voltage of 45mV at this load. The device features an ultra-low ground current of 23µA under full load conditions and can enter a zero-off-mode current state when disabled, making it suitable for energy-sensitive designs. With a high power supply rejection ratio (PSRR) of up to 90dB at 1kHz, the MIC5308 ensures stable output voltage with minimal noise. It is available in fixed output voltages ranging from 0.8V to 2.0V and is stable with a 1µF ceramic output capacitor. The regulator also includes thermal shutdown and current limit protection for enhanced reliability. The MIC5308 is offered in a compact 6-pin 1.6mm x 1.6mm Thin MLF® package and a cost-effective 6-pin TSOT-23 package, making it versatile for various applications including mobile phones, PDAs, and portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Low Vin/Vout, Low Iq 150mA High PSRR ULDO - MIC5308 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Vin/Vout, Low Iq 150mA High PSRR ULDO
MIC5308
Low Vin/Vout, Low Iq 150mA High PSRR ULDO MIC5308
The MIC5308 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5308 can source up to 150mA of output current and can regulate down from a low input supply voltage to increase system efficiency. Ideal for battery-operated applications; the MIC5308 offers extremely low dropout voltage (45mV typically at 150mA) and low ground current at all load conditions (typically 23µA). The MIC5308 can also be put into a zero off-mode current state, drawing virtually no current when disabled. Additional Features Input voltage range: 1.6V to 5.5V Guaranteed 150mA over temperature Ultra-low dropout voltage: 45mV at 150mA High PSRR: up to 90dB at 1kHz Output voltage range: 0.8V to 2.0V Very low ground current: 23µA under full load Bias supply voltage range: 2.5V to 5.5V Stable with 1µF ceramic output capacitor 150mA maximum output current at 1.6V input voltage Very fast transient response ideal for digital loads Thermal shutdown and current limit protection Cost effective 6-pin TSOT-23 package

The MIC5308 is a high performance, µCap low dropout regulator, offering ultra-low operating current while maintaining very fast transient response. The MIC5308 can source up to 150mA of output current and can regulate down from a low input supply voltage to increase system efficiency.

Ideal for battery-operated applications; the MIC5308 offers extremely low dropout voltage (45mV typically at 150mA) and low ground current at all load conditions (typically 23µA). The MIC5308 can also be put into a zero off-mode current state, drawing virtually no current when disabled.

Additional Features

    • Input voltage range: 1.6V to 5.5V
    • Guaranteed 150mA over temperature
    • Ultra-low dropout voltage: 45mV at 150mA
    • High PSRR: up to 90dB at 1kHz
    • Output voltage range: 0.8V to 2.0V
    • Very low ground current: 23µA under full load
    • Bias supply voltage range: 2.5V to 5.5V
    • Stable with 1µF ceramic output capacitor
    • 150mA maximum output current at 1.6V input voltage
    • Very fast transient response ideal for digital loads
    • Thermal shutdown and current limit protection
    • Cost effective 6-pin TSOT-23 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5308
Product Name Low Vin/Vout, Low Iq 150mA High PSRR ULDO
Package Type Other; ['TSOT', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UCC1801 Low-Power BiCMOS Current-Mode PWM - 5962-9451301MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - TLE6368G2AUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
View Details
Gates and Inverters - 74HCT04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details