Microchip Technology, Inc. 150mA Single LDO MIC5301

Description
The MIC5301 is a high performance, single output ultra-low LDO (ULDO) regulator, offering low total output noise. The MIC5301 is capable of sourcing 150mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications. For battery-operated applications, the MIC5301 offers 2% accuracy, extremely low dropout voltage (40mV at 150mA), and low ground current (typically 85µA total). The MIC5301 can also be put into a zero off-mode current state, drawing no current when disabled. The MIC5301 is available in the 1.6mm x 1.6mm MLF® package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area compared to SC-70 and 2mm x 2mm MLF® packages. The MIC5301 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) MLF® and Thin SOT-23-5 packages. Additional Features Ultra-low dropout voltage: 40mV at 150mA Input voltage range: 2.3V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Ultra-low output noise: 30µVrms Low quiescent current: 85µA total High PSRR: up to 75dB at 1kHz 35µs turn-on time High output accuracy: ±2% initial accuracy ± 3% over temperature Thermal shutdown and current limit protection Tiny 6-pin 1.6mm x 1.6mm MLF® lead-less package Thin SOT-23-5 package
Datasheet
Description
The MIC5301 is a high performance, single output ultra-low LDO (ULDO) regulator, offering low total output noise. The MIC5301 is capable of sourcing 150mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications. For battery-operated applications, the MIC5301 offers 2% accuracy, extremely low dropout voltage (40mV at 150mA), and low ground current (typically 85µA total). The MIC5301 can also be put into a zero off-mode current state, drawing no current when disabled. The MIC5301 is available in the 1.6mm x 1.6mm MLF® package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area compared to SC-70 and 2mm x 2mm MLF® packages. The MIC5301 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) MLF® and Thin SOT-23-5 packages. Additional Features Ultra-low dropout voltage: 40mV at 150mA Input voltage range: 2.3V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Ultra-low output noise: 30µVrms Low quiescent current: 85µA total High PSRR: up to 75dB at 1kHz 35µs turn-on time High output accuracy: ±2% initial accuracy ± 3% over temperature Thermal shutdown and current limit protection Tiny 6-pin 1.6mm x 1.6mm MLF® lead-less package Thin SOT-23-5 package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA Single LDO - MIC5301 - Microchip Technology, Inc.
Chandler, AZ, United States
150mA Single LDO
MIC5301
150mA Single LDO MIC5301
The MIC5301 is a high performance, single output ultra-low LDO (ULDO) regulator, offering low total output noise. The MIC5301 is capable of sourcing 150mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications. For battery-operated applications, the MIC5301 offers 2% accuracy, extremely low dropout voltage (40mV at 150mA), and low ground current (typically 85µA total). The MIC5301 can also be put into a zero off-mode current state, drawing no current when disabled. The MIC5301 is available in the 1.6mm x 1.6mm MLF® package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area compared to SC-70 and 2mm x 2mm MLF® packages. The MIC5301 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) MLF® and Thin SOT-23-5 packages. Additional Features Ultra-low dropout voltage: 40mV at 150mA Input voltage range: 2.3V to 5.5V 150mA guaranteed output current Stable with ceramic output capacitors Ultra-low output noise: 30µVrms Low quiescent current: 85µA total High PSRR: up to 75dB at 1kHz 35µs turn-on time High output accuracy: ±2% initial accuracy ± 3% over temperature Thermal shutdown and current limit protection Tiny 6-pin 1.6mm x 1.6mm MLF® lead-less package Thin SOT-23-5 package

The MIC5301 is a high performance, single output ultra-low LDO (ULDO) regulator, offering low total output noise. The MIC5301 is capable of sourcing 150mA output current and offers high PSRR and low output noise, making it an ideal solution for RF applications.

For battery-operated applications, the MIC5301 offers 2% accuracy, extremely low dropout voltage (40mV at 150mA), and low ground current (typically 85µA total). The MIC5301 can also be put into a zero off-mode current state, drawing no current when disabled.

The MIC5301 is available in the 1.6mm x 1.6mm MLF® package, occupying only 2.56mm2 of PCB area, a 36% reduction in board area compared to SC-70 and 2mm x 2mm MLF® packages.

The MIC5301 has an operating junction temperature range of -40°C to +125°C and is available in fixed and adjustable output voltages in lead-free (RoHS-compliant) MLF® and Thin SOT-23-5 packages.

Additional Features

    • Ultra-low dropout voltage: 40mV at 150mA
    • Input voltage range: 2.3V to 5.5V
    • 150mA guaranteed output current
    • Stable with ceramic output capacitors
    • Ultra-low output noise: 30µVrms
    • Low quiescent current: 85µA total
    • High PSRR: up to 75dB at 1kHz
    • 35µs turn-on time
    • High output accuracy:
      • ±2% initial accuracy
      • ± 3% over temperature
    • Thermal shutdown and current limit protection
    • Tiny 6-pin 1.6mm x 1.6mm MLF® lead-less package
    • Thin SOT-23-5 package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5301
Product Name 150mA Single LDO
Package Type Other; ['TSOT', 'WDFN', 'UDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
CSD87381P Synchronous Buck NexFET Power Block II - CSD87381PT - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4251G - TLE4251G - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-5
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details