Microchip Technology, Inc. Low Quiescent Current, High Vin 150mA LDO MIC5295

Description
The MIC5295 is a 150mA highly accurate, low dropout regulator with high input voltage and low ground current. This combination of high input voltage and low ground current makes the MIC5295 ideal for USB and portable electronics applications using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5295 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability. Features of the MIC5295 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5295 is offered in the TO-252-5 (D-Pak) package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 24V Ultra-low ground current: 18µA Low dropout voltage: 300mV at 150mA High initial output accuracy: ±1.0% Stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Reverse battery protection Reverse leakage protection Thermal shutdown and current limit protection Power TO-252-5 (D-Pak) package Adjustable output from 1.24V to 20V
Datasheet
Description
The MIC5295 is a 150mA highly accurate, low dropout regulator with high input voltage and low ground current. This combination of high input voltage and low ground current makes the MIC5295 ideal for USB and portable electronics applications using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5295 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability. Features of the MIC5295 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5295 is offered in the TO-252-5 (D-Pak) package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 24V Ultra-low ground current: 18µA Low dropout voltage: 300mV at 150mA High initial output accuracy: ±1.0% Stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Reverse battery protection Reverse leakage protection Thermal shutdown and current limit protection Power TO-252-5 (D-Pak) package Adjustable output from 1.24V to 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Quiescent Current, High Vin 150mA LDO - MIC5295 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Quiescent Current, High Vin 150mA LDO
MIC5295
Low Quiescent Current, High Vin 150mA LDO MIC5295
The MIC5295 is a 150mA highly accurate, low dropout regulator with high input voltage and low ground current. This combination of high input voltage and low ground current makes the MIC5295 ideal for USB and portable electronics applications using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs. A µCap LDO design, the MIC5295 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability. Features of the MIC5295 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection. Available in fixed and adjustable output voltage versions, the MIC5295 is offered in the TO-252-5 (D-Pak) package with a junction temperature range of -40°C to +125°C. Additional Features Wide input voltage range: 2.3V to 24V Ultra-low ground current: 18µA Low dropout voltage: 300mV at 150mA High initial output accuracy: ±1.0% Stable with ceramic or tantalum capacitors Excellent line and load regulation specifications Reverse battery protection Reverse leakage protection Thermal shutdown and current limit protection Power TO-252-5 (D-Pak) package Adjustable output from 1.24V to 20V

The MIC5295 is a 150mA highly accurate, low dropout regulator with high input voltage and low ground current. This combination of high input voltage and low ground current makes the MIC5295 ideal for USB and portable electronics applications using 1-cell, 2-cell, or 3-cell Li-Ion battery inputs.

A µCap LDO design, the MIC5295 is stable with either a ceramic or tantalum output capacitor. It only requires a 2.2µF capacitor for stability.

Features of the MIC5295 include enable input, thermal shutdown, current limit, reverse battery protection, and reverse leakage protection.

Available in fixed and adjustable output voltage versions, the MIC5295 is offered in the TO-252-5 (D-Pak) package with a junction temperature range of -40°C to +125°C.

Additional Features

    • Wide input voltage range: 2.3V to 24V
    • Ultra-low ground current: 18µA
    • Low dropout voltage: 300mV at 150mA
    • High initial output accuracy: ±1.0%
    • Stable with ceramic or tantalum capacitors
    • Excellent line and load regulation specifications
    • Reverse battery protection
    • Reverse leakage protection
    • Thermal shutdown and current limit protection
    • Power TO-252-5 (D-Pak) package
    • Adjustable output from 1.24V to 20V
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5295
Product Name Low Quiescent Current, High Vin 150mA LDO
Package Type Other; ['TO-252']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3166 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25115A 42V, Secondary Side Post Regulator/Synchronous Buck Controller with Power-Up/Power-Down Tracking - LM25115AMT/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5615N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - DCDC SBC - TLE9273QX V33 - TLE9273QX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details