Microchip Technology, Inc. Ldo, Adj, 1.24V To 14V, 0.1A, Sot-23-5; Output Type Microchip MIC5270YM5-TR

Description
LDO, ADJ, 1.24V TO 14V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Output Voltage Min:1.24V; Output Voltage Max:14V; Output Current Max:100mA; Dropout Voltage Typ @ Current:500mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24V TO 14V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Output Voltage Min:1.24V; Output Voltage Max:14V; Output Current Max:100mA; Dropout Voltage Typ @ Current:500mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24V To 14V, 0.1A, Sot-23-5; Output Type Microchip - 72Y5346 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24V To 14V, 0.1A, Sot-23-5; Output Type Microchip
72Y5346
Ldo, Adj, 1.24V To 14V, 0.1A, Sot-23-5; Output Type Microchip 72Y5346
LDO, ADJ, 1.24V TO 14V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Output Voltage Min:1.24V; Output Voltage Max:14V; Output Current Max:100mA; Dropout Voltage Typ @ Current:500mV RoHS Compliant: Yes

LDO, ADJ, 1.24V TO 14V, 0.1A, SOT-23-5; Output Type:Adjustable; Input Voltage Min:-16V; Input Voltage Max:-3.3V; Output Voltage Min:1.24V; Output Voltage Max:14V; Output Current Max:100mA; Dropout Voltage Typ @ Current:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip - 71Y1984 - Newark, An Avnet Company
Chicago, IL, United States
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip
71Y1984
100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip 71Y1984
100MA NEGATIVE UCAP LDO REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

100MA NEGATIVE UCAP LDO REGULATOR 5 SOT-23 T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 72Y5346 71Y1984
Product Name Ldo, Adj, 1.24V To 14V, 0.1A, Sot-23-5; Output Type Microchip 100Ma Negative Ucap Ldo Regulator 5 Sot-23 T/r Rohs Compliant Microchip
Input Voltage -16 to -3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details