Microchip Technology, Inc. Low Quiescent Current 500mA uCap LDO MIC5239

Description
The MIC5239 is a low quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 23µA, it is ideal for supplying keep-alive power in systems with high voltage batteries. Capable of 500mA output, the MIC5239 has a dropout voltage of only 350mV. It can provide high output current for applications such as USB. As a µCap LDO, the MIC5239 is stable with either a ceramic or a tantalum output capacitor. It only requires a 3.3µF output capacitor for stability. The MIC5239 includes a logic-compatible enable input and an undervoltage error flag indicator. Other features of the MIC5239 include thermal shutdown, current limit, overvoltage shutdown, reverse leakage protection, and reverse battery protection. Available in the thermally enhanced SOIC-8, MSOP-8, and SOT-223 packages, the MIC5239 comes in fixed 3.0V and adjustable voltages. Additional Features Ultra-low quiescent current (IQ = 23µA @ IO = 100µA) Continuious 500mA output current Wide input range: 2.3V to 30V Low dropout voltage: 350mV at 500mA ±1.0% initial output accuracy Stable with ceramic or tantalum output capacitor Logic-compatible enable input Low output voltage error flag indicator Overcurrent protection Thermal shutdown Reverse leakage protection Reverse battery protection High power SOIC-8, MSOP-8 and SOT-223 packages
Datasheet
Description
The MIC5239 is a low quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 23µA, it is ideal for supplying keep-alive power in systems with high voltage batteries. Capable of 500mA output, the MIC5239 has a dropout voltage of only 350mV. It can provide high output current for applications such as USB. As a µCap LDO, the MIC5239 is stable with either a ceramic or a tantalum output capacitor. It only requires a 3.3µF output capacitor for stability. The MIC5239 includes a logic-compatible enable input and an undervoltage error flag indicator. Other features of the MIC5239 include thermal shutdown, current limit, overvoltage shutdown, reverse leakage protection, and reverse battery protection. Available in the thermally enhanced SOIC-8, MSOP-8, and SOT-223 packages, the MIC5239 comes in fixed 3.0V and adjustable voltages. Additional Features Ultra-low quiescent current (IQ = 23µA @ IO = 100µA) Continuious 500mA output current Wide input range: 2.3V to 30V Low dropout voltage: 350mV at 500mA ±1.0% initial output accuracy Stable with ceramic or tantalum output capacitor Logic-compatible enable input Low output voltage error flag indicator Overcurrent protection Thermal shutdown Reverse leakage protection Reverse battery protection High power SOIC-8, MSOP-8 and SOT-223 packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Quiescent Current 500mA uCap LDO - MIC5239 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Quiescent Current 500mA uCap LDO
MIC5239
Low Quiescent Current 500mA uCap LDO MIC5239
The MIC5239 is a low quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 23µA, it is ideal for supplying keep-alive power in systems with high voltage batteries. Capable of 500mA output, the MIC5239 has a dropout voltage of only 350mV. It can provide high output current for applications such as USB. As a µCap LDO, the MIC5239 is stable with either a ceramic or a tantalum output capacitor. It only requires a 3.3µF output capacitor for stability. The MIC5239 includes a logic-compatible enable input and an undervoltage error flag indicator. Other features of the MIC5239 include thermal shutdown, current limit, overvoltage shutdown, reverse leakage protection, and reverse battery protection. Available in the thermally enhanced SOIC-8, MSOP-8, and SOT-223 packages, the MIC5239 comes in fixed 3.0V and adjustable voltages. Additional Features Ultra-low quiescent current (IQ = 23µA @ IO = 100µA) Continuious 500mA output current Wide input range: 2.3V to 30V Low dropout voltage: 350mV at 500mA ±1.0% initial output accuracy Stable with ceramic or tantalum output capacitor Logic-compatible enable input Low output voltage error flag indicator Overcurrent protection Thermal shutdown Reverse leakage protection Reverse battery protection High power SOIC-8, MSOP-8 and SOT-223 packages

The MIC5239 is a low quiescent current, µCap low-dropout regulator. With a maximum operating input voltage of 30V and a quiescent current of 23µA, it is ideal for supplying keep-alive power in systems with high voltage batteries.

Capable of 500mA output, the MIC5239 has a dropout voltage of only 350mV. It can provide high output current for applications such as USB.

As a µCap LDO, the MIC5239 is stable with either a ceramic or a tantalum output capacitor. It only requires a 3.3µF output capacitor for stability.

The MIC5239 includes a logic-compatible enable input and an undervoltage error flag indicator. Other features of the MIC5239 include thermal shutdown, current limit, overvoltage shutdown, reverse leakage protection, and reverse battery protection.

Available in the thermally enhanced SOIC-8, MSOP-8, and SOT-223 packages, the MIC5239 comes in fixed 3.0V and adjustable voltages.

Additional Features

    • Ultra-low quiescent current (IQ = 23µA @ IO = 100µA)
    • Continuious 500mA output current
    • Wide input range: 2.3V to 30V
    • Low dropout voltage: 350mV at 500mA
    • ±1.0% initial output accuracy
    • Stable with ceramic or tantalum output capacitor
    • Logic-compatible enable input
    • Low output voltage error flag indicator
    • Overcurrent protection
    • Thermal shutdown
    • Reverse leakage protection
    • Reverse battery protection
    • High power SOIC-8, MSOP-8 and SOT-223 packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5239
Product Name Low Quiescent Current 500mA uCap LDO
Package Type SOIC; Other; ['WAFER', 'MSOP', 'SOIC', 'SOT-223']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Gates and Inverters - CD4049UBDW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Input Voltage 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE7368-2E - TLE7368-2E - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCU04D,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details