Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ linear - TLS820D0EL V33 TLS820D0EL V33

Description
The TLS820D0EL V33 is a high performance very low dropout linear voltage regulator family for 3.3 V supply in a SSOP14-EP package. With an input voltage range of 3 V to 40 V and very low quiescent of only 40 μA, these regulators are perfectly suitable for automotive or any other supply systems connected to the battery permanently. Maximum output current is 200mA with output voltage accuracy is 2 % over temperature. The new loop concept combines fast regulation and very good stability while requiring only one small ceramic capacitor of 1 μF at the output. At currents below 100 mA the device will have a very low typical dropout voltage of only 80 mV. The operating range starts already at input voltages of only 3 V (extended operating range). This makes this new LDO suitable to supply automotive systems that need to operate during cranking conditions. Summary of Features Wide Input Voltage Range from 3.0 V to 40 V Fixed Output Voltage 3.3 V Output Voltage Precision ≤ ± 2 % Output Current Capability up to 200 mA Ultra Low Current Consumption typ. 40 µA Very Low Dropout Voltage typ. 80 mV@100 mA Stable with Ceramic Output Capacitor of 1 µF Selectable Reset Delay at Power-On Adjustable Reset Threshold down to 2.50 V Enable, Undervoltage Reset, Overtemperature Shutdown Output Current Limitation Wide Temperature Range Green Product (RoHS compliant) AEC Qualified Benefits Very wide input voltage range Fast voltage regulation loop Supports voltage cranking application Very low dropout Potential Applications Automotive general ECUs Powertrain and EPS applications Dahsboard and cluster supplys µController supply for safety applications Lighting auxilary modules Family Overview For an overview of other available options in this family please click here.
Request a Quote
Description
The TLS820D0EL V33 is a high performance very low dropout linear voltage regulator family for 3.3 V supply in a SSOP14-EP package. With an input voltage range of 3 V to 40 V and very low quiescent of only 40 μA, these regulators are perfectly suitable for automotive or any other supply systems connected to the battery permanently. Maximum output current is 200mA with output voltage accuracy is 2 % over temperature. The new loop concept combines fast regulation and very good stability while requiring only one small ceramic capacitor of 1 μF at the output. At currents below 100 mA the device will have a very low typical dropout voltage of only 80 mV. The operating range starts already at input voltages of only 3 V (extended operating range). This makes this new LDO suitable to supply automotive systems that need to operate during cranking conditions. Summary of Features Wide Input Voltage Range from 3.0 V to 40 V Fixed Output Voltage 3.3 V Output Voltage Precision ≤ ± 2 % Output Current Capability up to 200 mA Ultra Low Current Consumption typ. 40 µA Very Low Dropout Voltage typ. 80 mV@100 mA Stable with Ceramic Output Capacitor of 1 µF Selectable Reset Delay at Power-On Adjustable Reset Threshold down to 2.50 V Enable, Undervoltage Reset, Overtemperature Shutdown Output Current Limitation Wide Temperature Range Green Product (RoHS compliant) AEC Qualified Benefits Very wide input voltage range Fast voltage regulation loop Supports voltage cranking application Very low dropout Potential Applications Automotive general ECUs Powertrain and EPS applications Dahsboard and cluster supplys µController supply for safety applications Lighting auxilary modules Family Overview For an overview of other available options in this family please click here.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLS820D0ELV33 is a low dropout linear voltage regulator designed for 3.3V supply in automotive applications, housed in a PG-SSOP-14 package with an exposed thermal pad. It operates from an input voltage range of 3.0V to 40V, provides up to 200mA output current with an output voltage accuracy of ±2%, and draws a typical quiescent current of 40µA. The device has a typical dropout voltage of 80mV at 100mA and is stable with a 1µF ceramic output capacitor. It includes an enable function, undervoltage reset with adjustable threshold down to 2.50V, delayed power-on reset (8.5ms or 16.5ms), overtemperature shutdown, and current limitation. The regulator is AEC qualified and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The TLS820D0ELV33 is a low dropout linear voltage regulator designed for 3.3V supply in automotive applications, housed in a PG-SSOP-14 package with an exposed thermal pad. It operates from an input voltage range of 3.0V to 40V, provides up to 200mA output current with an output voltage accuracy of ±2%, and draws a typical quiescent current of 40µA. The device has a typical dropout voltage of 80mV at 100mA and is stable with a 1µF ceramic output capacitor. It includes an enable function, undervoltage reset with adjustable threshold down to 2.50V, delayed power-on reset (8.5ms or 16.5ms), overtemperature shutdown, and current limitation. The regulator is AEC qualified and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ linear - TLS820D0EL V33 - TLS820D0EL V33 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ linear - TLS820D0EL V33
TLS820D0EL V33
Power - Power Supply ICs - OPTIREG™ linear - TLS820D0EL V33 TLS820D0EL V33
The TLS820D0EL V33 is a high performance very low dropout linear voltage regulator family for 3.3 V supply in a SSOP14-EP package. With an input voltage range of 3 V to 40 V and very low quiescent of only 40 μA, these regulators are perfectly suitable for automotive or any other supply systems connected to the battery permanently. Maximum output current is 200mA with output voltage accuracy is 2 % over temperature. The new loop concept combines fast regulation and very good stability while requiring only one small ceramic capacitor of 1 μF at the output. At currents below 100 mA the device will have a very low typical dropout voltage of only 80 mV. The operating range starts already at input voltages of only 3 V (extended operating range). This makes this new LDO suitable to supply automotive systems that need to operate during cranking conditions. Summary of Features Wide Input Voltage Range from 3.0 V to 40 V Fixed Output Voltage 3.3 V Output Voltage Precision ≤ ± 2 % Output Current Capability up to 200 mA Ultra Low Current Consumption typ. 40 µA Very Low Dropout Voltage typ. 80 mV@100 mA Stable with Ceramic Output Capacitor of 1 µF Selectable Reset Delay at Power-On Adjustable Reset Threshold down to 2.50 V Enable, Undervoltage Reset, Overtemperature Shutdown Output Current Limitation Wide Temperature Range Green Product (RoHS compliant) AEC Qualified Benefits Very wide input voltage range Fast voltage regulation loop Supports voltage cranking application Very low dropout Potential Applications Automotive general ECUs Powertrain and EPS applications Dahsboard and cluster supplys µController supply for safety applications Lighting auxilary modules Family Overview For an overview of other available options in this family please click here.

The TLS820D0EL V33 is a high performance very low dropout linear voltage regulator family for 3.3 V supply in a SSOP14-EP package.

With an input voltage range of 3 V to 40 V and very low quiescent of only 40 μA, these regulators are perfectly suitable for automotive or any other supply systems connected to the battery permanently. Maximum output current is 200mA with output voltage accuracy is 2 % over temperature. The new loop concept combines fast regulation and very good stability while requiring only one small ceramic capacitor of 1 μF at the output. At currents below 100 mA the device will have a very low typical dropout voltage of only 80 mV. The operating range starts already at input voltages of only 3 V (extended operating range). This makes this new LDO suitable to supply automotive systems that need to operate during cranking conditions.


Summary of Features

  • Wide Input Voltage Range from 3.0 V to 40 V
  • Fixed Output Voltage 3.3 V
  • Output Voltage Precision ≤ ± 2 %
  • Output Current Capability up to 200 mA
  • Ultra Low Current Consumption typ. 40 µA
  • Very Low Dropout Voltage typ. 80 mV@100 mA
  • Stable with Ceramic Output Capacitor of 1 µF
  • Selectable Reset Delay at Power-On
  • Adjustable Reset Threshold down to 2.50 V
  • Enable, Undervoltage Reset, Overtemperature Shutdown
  • Output Current Limitation
  • Wide Temperature Range
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Very wide input voltage range
  • Fast voltage regulation loop
  • Supports voltage cranking application
  • Very low dropout

Potential Applications

  • Automotive general ECUs
  • Powertrain and EPS applications
  • Dahsboard and cluster supplys
  • µController supply for safety applications
  • Lighting auxilary modules

Family Overview


For an overview of other available options in this family please click here.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLS820D0EL V33
Product Name Power - Power Supply ICs - OPTIREG™ linear - TLS820D0EL V33
Package Type Other; PG-SSOP-14
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ linear - TLE42794GM - TLE42794GM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVVS1 - TLF35584QVVS1 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES V33 - TLE9461ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
 - S6BP401AM2SN1B200 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-40-808
View Details