Microchip Technology, Inc. Ldo, Fixed, 5V, 0.5A, Sot-223-4; Output Type Microchip MIC5239-5.0YS-TR

Description
LDO, FIXED, 5V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.5A, Sot-223-4; Output Type Microchip - 98Y0271 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.5A, Sot-223-4; Output Type Microchip
98Y0271
Ldo, Fixed, 5V, 0.5A, Sot-223-4; Output Type Microchip 98Y0271
LDO, FIXED, 5V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

LDO, FIXED, 5V, 0.5A, SOT-223-4; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:350mV; IC Case / Package:SOT-223 RoHS Compliant: Yes

Supplier's Site Datasheet
High Vin, Low Iq Regulator 3 Sot-223 T/r Rohs Compliant Microchip - 71Y1813 - Newark, An Avnet Company
Chicago, IL, United States
High Vin, Low Iq Regulator 3 Sot-223 T/r Rohs Compliant Microchip
71Y1813
High Vin, Low Iq Regulator 3 Sot-223 T/r Rohs Compliant Microchip 71Y1813
HIGH VIN, LOW IQ REGULATOR 3 SOT-223 - T/R ROHS COMPLIANT: YES

HIGH VIN, LOW IQ REGULATOR 3 SOT-223 - T/R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 98Y0271 71Y1813
Product Name Ldo, Fixed, 5V, 0.5A, Sot-223-4; Output Type Microchip High Vin, Low Iq Regulator 3 Sot-223 T/r Rohs Compliant Microchip
Input Voltage 2.3 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details