Microchip Technology, Inc. 500mA 3% Accuracy LDO MIC5237

Description
The MIC5237 is a general purpose low-dropout regulator capable of 500mA output current with better than 3% output voltage accuracy. Using proprietary Superβeta PNP® process with a PNP pass element, these regulators feature less than 300mV dropout voltage and typically 8mA ground current at full load. Designed for applications that require moderate current over a broad input voltage range, including handheld and battery-powered devices, the MIC5237 is intended for applications that can tolerate moderate voltage drop at higher current. Key features include low ground current to help prolong battery life, reversed battery protection, current limiting, over-temperature shutdown, and thermally efficient packaging. The MIC5237 is available in fixed output voltages only. For space-critical applications and improved performance, see the MIC5209 and MIC5219. For output current requirements up to 750mA, see the MIC2937. Additional Features Guaranteed 500mA output over the full operating temperature range Low 300mV typical dropout voltage at full load Extremely tight load and line regulation Current and thermal limiting Reversed battery protection TO-220 and TO-263 packages Low temperature coefficient No-load stability Low noise output
Datasheet
Description
The MIC5237 is a general purpose low-dropout regulator capable of 500mA output current with better than 3% output voltage accuracy. Using proprietary Superβeta PNP® process with a PNP pass element, these regulators feature less than 300mV dropout voltage and typically 8mA ground current at full load. Designed for applications that require moderate current over a broad input voltage range, including handheld and battery-powered devices, the MIC5237 is intended for applications that can tolerate moderate voltage drop at higher current. Key features include low ground current to help prolong battery life, reversed battery protection, current limiting, over-temperature shutdown, and thermally efficient packaging. The MIC5237 is available in fixed output voltages only. For space-critical applications and improved performance, see the MIC5209 and MIC5219. For output current requirements up to 750mA, see the MIC2937. Additional Features Guaranteed 500mA output over the full operating temperature range Low 300mV typical dropout voltage at full load Extremely tight load and line regulation Current and thermal limiting Reversed battery protection TO-220 and TO-263 packages Low temperature coefficient No-load stability Low noise output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 3% Accuracy LDO - MIC5237 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA 3% Accuracy LDO
MIC5237
500mA 3% Accuracy LDO MIC5237
The MIC5237 is a general purpose low-dropout regulator capable of 500mA output current with better than 3% output voltage accuracy. Using proprietary Superβeta PNP® process with a PNP pass element, these regulators feature less than 300mV dropout voltage and typically 8mA ground current at full load. Designed for applications that require moderate current over a broad input voltage range, including handheld and battery-powered devices, the MIC5237 is intended for applications that can tolerate moderate voltage drop at higher current. Key features include low ground current to help prolong battery life, reversed battery protection, current limiting, over-temperature shutdown, and thermally efficient packaging. The MIC5237 is available in fixed output voltages only. For space-critical applications and improved performance, see the MIC5209 and MIC5219. For output current requirements up to 750mA, see the MIC2937. Additional Features Guaranteed 500mA output over the full operating temperature range Low 300mV typical dropout voltage at full load Extremely tight load and line regulation Current and thermal limiting Reversed battery protection TO-220 and TO-263 packages Low temperature coefficient No-load stability Low noise output

The MIC5237 is a general purpose low-dropout regulator capable of 500mA output current with better than 3% output voltage accuracy. Using proprietary Superβeta PNP® process with a PNP pass element, these regulators feature less than 300mV dropout voltage and typically 8mA ground current at full load.

Designed for applications that require moderate current over a broad input voltage range, including handheld and battery-powered devices, the MIC5237 is intended for applications that can tolerate moderate voltage drop at higher current.

Key features include low ground current to help prolong battery life, reversed battery protection, current limiting, over-temperature shutdown, and thermally efficient packaging. The MIC5237 is available in fixed output voltages only.

For space-critical applications and improved performance, see the MIC5209 and MIC5219. For output current requirements up to 750mA, see the MIC2937.

Additional Features

    • Guaranteed 500mA output over the full operating temperature range
    • Low 300mV typical dropout voltage at full load
    • Extremely tight load and line regulation
    • Current and thermal limiting
    • Reversed battery protection
    • TO-220 and TO-263 packages
    • Low temperature coefficient
    • No-load stability
    • Low noise output
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5237
Product Name 500mA 3% Accuracy LDO
Package Type TO-220; TO-263; Other; ['TO-263', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
UC1525A Regulating Pulse Width Modulators - 5962-89511032A - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9471-3ES V33 - TLE9471-3ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details
Gates and Inverters - 74HC1G04GW,125 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details