Microchip Technology, Inc. Voltage Regulators - Linear MIC5233BM5-TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5233BM5-TR is a low dropout linear voltage regulator designed for high input voltage applications, with an input voltage range of 2.3V to 36V. It provides a maximum output current of 100 mA and features an ultra-low ground current of 18 µA, making it suitable for battery-powered systems. The device has a low dropout voltage of 270 mV at 100 mA and offers high output accuracy of ±2.0% over temperature variations. This regulator is stable with both ceramic and tantalum capacitors, requiring only a 2.2 µF output capacitor for stability. It includes several protective features such as thermal shutdown, current limit, reverse battery protection, and near-zero shutdown current of 0.1 µA. The MIC5233BM5-TR is available in a 5-lead SOT23 package and is AEC-Q100 qualified, making it suitable for automotive applications and other demanding environments.

Datasheet Summary
Powered by GS/AI

The MIC5233BM5-TR is a low dropout linear voltage regulator designed for high input voltage applications, with an input voltage range of 2.3V to 36V. It provides a maximum output current of 100 mA and features an ultra-low ground current of 18 µA, making it suitable for battery-powered systems. The device has a low dropout voltage of 270 mV at 100 mA and offers high output accuracy of ±2.0% over temperature variations. This regulator is stable with both ceramic and tantalum capacitors, requiring only a 2.2 µF output capacitor for stability. It includes several protective features such as thermal shutdown, current limit, reverse battery protection, and near-zero shutdown current of 0.1 µA. The MIC5233BM5-TR is available in a 5-lead SOT23 package and is AEC-Q100 qualified, making it suitable for automotive applications and other demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5233BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5233BM5-TR
Voltage Regulators - Linear MIC5233BM5-TR
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5233BM5-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details