Microchip Technology, Inc. 10mA Ultra Low Iq Single uCap LDO mic5232

Description
The MIC5232 is an ultra-low quiescent current, low-dropout linear regulator that is capable of operating from a single-cell lithium ion battery. Consuming only 1.8µA of quiescent current while operating, the MIC5232 is ideal for stand-by applications like powering real-time clocks or memory in battery-operated electronics. The MIC5232 is capable of providing 10mA of output current and has low output noise, providing a small, efficient solution ideal for any keep-alive application including reverse current protection, keeping reverse leakage (VOUT > VIN) down to 20nA. The MIC5232 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5232 is available in SOT-23-5 package with an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.7V to 7.0V Ultra-low Iq: Only 1.8µA operating current Stable with 0.47µF ceramic output capacitor Low dropout voltage of 100mV at 10mA Reverse Battery Protection High output accuracy: +2.0% initial accuracy +3.0% over temperature Logic-Level Enable Input Lead-Free Thin SOT-23-5 Package Tight Load and Line Regulation
Datasheet
Description
The MIC5232 is an ultra-low quiescent current, low-dropout linear regulator that is capable of operating from a single-cell lithium ion battery. Consuming only 1.8µA of quiescent current while operating, the MIC5232 is ideal for stand-by applications like powering real-time clocks or memory in battery-operated electronics. The MIC5232 is capable of providing 10mA of output current and has low output noise, providing a small, efficient solution ideal for any keep-alive application including reverse current protection, keeping reverse leakage (VOUT > VIN) down to 20nA. The MIC5232 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5232 is available in SOT-23-5 package with an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.7V to 7.0V Ultra-low Iq: Only 1.8µA operating current Stable with 0.47µF ceramic output capacitor Low dropout voltage of 100mV at 10mA Reverse Battery Protection High output accuracy: +2.0% initial accuracy +3.0% over temperature Logic-Level Enable Input Lead-Free Thin SOT-23-5 Package Tight Load and Line Regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mA Ultra Low Iq Single uCap LDO - mic5232 - Microchip Technology, Inc.
Chandler, AZ, United States
10mA Ultra Low Iq Single uCap LDO
mic5232
10mA Ultra Low Iq Single uCap LDO mic5232
The MIC5232 is an ultra-low quiescent current, low-dropout linear regulator that is capable of operating from a single-cell lithium ion battery. Consuming only 1.8µA of quiescent current while operating, the MIC5232 is ideal for stand-by applications like powering real-time clocks or memory in battery-operated electronics. The MIC5232 is capable of providing 10mA of output current and has low output noise, providing a small, efficient solution ideal for any keep-alive application including reverse current protection, keeping reverse leakage (VOUT > VIN) down to 20nA. The MIC5232 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost. The MIC5232 is available in SOT-23-5 package with an operating junction temperature range of -40°C to 125°C. Additional Features Input voltage range: 2.7V to 7.0V Ultra-low Iq: Only 1.8µA operating current Stable with 0.47µF ceramic output capacitor Low dropout voltage of 100mV at 10mA Reverse Battery Protection High output accuracy: +2.0% initial accuracy +3.0% over temperature Logic-Level Enable Input Lead-Free Thin SOT-23-5 Package Tight Load and Line Regulation

The MIC5232 is an ultra-low quiescent current, low-dropout linear regulator that is capable of operating from a single-cell lithium ion battery. Consuming only 1.8µA of quiescent current while operating, the MIC5232 is ideal for stand-by applications like powering real-time clocks or memory in battery-operated electronics.

The MIC5232 is capable of providing 10mA of output current and has low output noise, providing a small, efficient solution ideal for any keep-alive application including reverse current protection, keeping reverse leakage (VOUT > VIN) down to 20nA.

The MIC5232 is a µCap design, operating with very small ceramic output capacitors for stability, reducing required board space and component cost.

The MIC5232 is available in SOT-23-5 package with an operating junction temperature range of -40°C to 125°C.

Additional Features

    • Input voltage range: 2.7V to 7.0V
    • Ultra-low Iq: Only 1.8µA operating current
    • Stable with 0.47µF ceramic output capacitor
    • Low dropout voltage of 100mV at 10mA
    • Reverse Battery Protection
    • High output accuracy:
      • +2.0% initial accuracy
      • +3.0% over temperature
    • Logic-Level Enable Input
    • Lead-Free Thin SOT-23-5 Package
    • Tight Load and Line Regulation
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number mic5232
Product Name 10mA Ultra Low Iq Single uCap LDO
Package Type Other; ['TSOT', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3114 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details