Microchip Technology, Inc. Dual uCap 80mA LDO MIC5211

Description
The MIC5211 is a dual µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads), very low ground current (225µA at 20mA output current), and better than 3% initial accuracy. This dual device comes in the miniature SOT-23-6 package, featuring independent logic control inputs. The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.1µF of output capacitance for stability. Designed especially for hand-held, battery powered devices, ground current is minimized using proprietary Super βeta PNP™ technology to prolong battery life. When disabled, power consumption drops nearly to zero. Key features include SOT-23-6 packaging, current limiting, overtemperature shutdown, and protection against reversed battery conditions. The MIC5211 is available in dual 1.8V, 2.5V, 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, and 5.0V versions. Certain mixed voltages are also available. Additional Features Stable with low-value ceramic or tantalum capacitors Independent logic controls Low quiescent current Low dropout voltage Mixed voltages available Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Dual regulator in tiny SOT-23 package 2.5V to 16V input range
Datasheet
Description
The MIC5211 is a dual µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads), very low ground current (225µA at 20mA output current), and better than 3% initial accuracy. This dual device comes in the miniature SOT-23-6 package, featuring independent logic control inputs. The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.1µF of output capacitance for stability. Designed especially for hand-held, battery powered devices, ground current is minimized using proprietary Super βeta PNP™ technology to prolong battery life. When disabled, power consumption drops nearly to zero. Key features include SOT-23-6 packaging, current limiting, overtemperature shutdown, and protection against reversed battery conditions. The MIC5211 is available in dual 1.8V, 2.5V, 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, and 5.0V versions. Certain mixed voltages are also available. Additional Features Stable with low-value ceramic or tantalum capacitors Independent logic controls Low quiescent current Low dropout voltage Mixed voltages available Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Dual regulator in tiny SOT-23 package 2.5V to 16V input range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual uCap 80mA LDO - MIC5211 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual uCap 80mA LDO
MIC5211
Dual uCap 80mA LDO MIC5211
The MIC5211 is a dual µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads), very low ground current (225µA at 20mA output current), and better than 3% initial accuracy. This dual device comes in the miniature SOT-23-6 package, featuring independent logic control inputs. The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.1µF of output capacitance for stability. Designed especially for hand-held, battery powered devices, ground current is minimized using proprietary Super βeta PNP™ technology to prolong battery life. When disabled, power consumption drops nearly to zero. Key features include SOT-23-6 packaging, current limiting, overtemperature shutdown, and protection against reversed battery conditions. The MIC5211 is available in dual 1.8V, 2.5V, 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, and 5.0V versions. Certain mixed voltages are also available. Additional Features Stable with low-value ceramic or tantalum capacitors Independent logic controls Low quiescent current Low dropout voltage Mixed voltages available Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Dual regulator in tiny SOT-23 package 2.5V to 16V input range

The MIC5211 is a dual µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads), very low ground current (225µA at 20mA output current), and better than 3% initial accuracy. This dual device comes in the miniature SOT-23-6 package, featuring independent logic control inputs.

The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.1µF of output capacitance for stability.

Designed especially for hand-held, battery powered devices, ground current is minimized using proprietary Super βeta PNP™ technology to prolong battery life. When disabled, power consumption drops nearly to zero.

Key features include SOT-23-6 packaging, current limiting, overtemperature shutdown, and protection against reversed battery conditions.

The MIC5211 is available in dual 1.8V, 2.5V, 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, and 5.0V versions. Certain mixed voltages are also available.

Additional Features

    • Stable with low-value ceramic or tantalum capacitors
    • Independent logic controls
    • Low quiescent current
    • Low dropout voltage
    • Mixed voltages available
    • Tight load and line regulation
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed input polarity protection
    • Zero off-mode current
    • Dual regulator in tiny SOT-23 package
    • 2.5V to 16V input range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5211
Product Name Dual uCap 80mA LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
 - LTC2992IMS-1#PBF - Rochester Electronics
Infineon Technologies AG
View Details