Microchip Technology, Inc. Dual 150mA 1% Accuracy Low Noise LDO MIC5210

Description
The MIC5210 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 140mV at 100mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs. Both regulator outputs can supply up to 150mA at the same time as long as each regulator's maximum junction temperature is not exceeded. Designed especially for hand-held battery powered devices, the MIC5210 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life. Key features include current limiting, over temperature shutdown, and protection against reversed battery. The MIC5210 is available in 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations. Other voltages are available; contact Microchip for details. Additional Features Up to 150mA per regulator output Low quiescent current Low dropout voltage Wide selection of output voltages Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled electronic enable 8L MSOP package
Datasheet
Description
The MIC5210 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 140mV at 100mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs. Both regulator outputs can supply up to 150mA at the same time as long as each regulator's maximum junction temperature is not exceeded. Designed especially for hand-held battery powered devices, the MIC5210 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life. Key features include current limiting, over temperature shutdown, and protection against reversed battery. The MIC5210 is available in 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations. Other voltages are available; contact Microchip for details. Additional Features Up to 150mA per regulator output Low quiescent current Low dropout voltage Wide selection of output voltages Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled electronic enable 8L MSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 150mA 1% Accuracy Low Noise LDO - MIC5210 - Microchip Technology, Inc.
Chandler, AZ, United States
Dual 150mA 1% Accuracy Low Noise LDO
MIC5210
Dual 150mA 1% Accuracy Low Noise LDO MIC5210
The MIC5210 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 140mV at 100mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs. Both regulator outputs can supply up to 150mA at the same time as long as each regulator's maximum junction temperature is not exceeded. Designed especially for hand-held battery powered devices, the MIC5210 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life. Key features include current limiting, over temperature shutdown, and protection against reversed battery. The MIC5210 is available in 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations. Other voltages are available; contact Microchip for details. Additional Features Up to 150mA per regulator output Low quiescent current Low dropout voltage Wide selection of output voltages Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled electronic enable 8L MSOP package

The MIC5210 is a dual linear voltage regulator with very low dropout voltage (typically 10mV at light loads and 140mV at 100mA), very low ground current (225µA at 10mA output), and better than 1% initial accuracy. It also features individual logic-compatible enable/shutdown control inputs.

Both regulator outputs can supply up to 150mA at the same time as long as each regulator's maximum junction temperature is not exceeded.

Designed especially for hand-held battery powered devices, the MIC5210 can be switched by a CMOS or TTL compatible logic signal, or the enable pin can be connected to the supply input for 3-terminal operation. When disabled, power consumption drops nearly to zero. Dropout ground current is minimized to prolong battery life.

Key features include current limiting, over temperature shutdown, and protection against reversed battery.

The MIC5210 is available in 2.7V, 2.8V, 3.0V, 3.3V, 3.6V, 4.0V, and 5.0V fixed voltage configurations. Other voltages are available; contact Microchip for details.

Additional Features

    • Up to 150mA per regulator output
    • Low quiescent current
    • Low dropout voltage
    • Wide selection of output voltages
    • Tight load and line regulation
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed input polarity protection
    • Zero off-mode current
    • Logic-controlled electronic enable
    • 8L MSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5210
Product Name Dual 150mA 1% Accuracy Low Noise LDO
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX V33 - TLE9278-3BQX V33 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 3.3 volts
View Details
Gates and Inverters - HEF4069UBT,653 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Input Voltage 3 to 15 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5648N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details