Microchip Technology, Inc. 500mA 1% Accuracy Low Noise LDO MIC5209

Description
The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy. Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current. Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages. Additional Features Output voltage range: 1.8V to 15V Meets Intel® Slot 1 and Slot 2 requirements Guaranteed 500mA output over the full operating temperature range Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Thermally efficient surface-mount package Low temperature coefficient Current and thermal limiting Reversed battery protection No-load stability 1% output accuracy Ultra-low noise capability in SOIC-8 and DDPAK Ultra-small 3mm x 3mm DFN package
Datasheet
Description
The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy. Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current. Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages. Additional Features Output voltage range: 1.8V to 15V Meets Intel® Slot 1 and Slot 2 requirements Guaranteed 500mA output over the full operating temperature range Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Thermally efficient surface-mount package Low temperature coefficient Current and thermal limiting Reversed battery protection No-load stability 1% output accuracy Ultra-low noise capability in SOIC-8 and DDPAK Ultra-small 3mm x 3mm DFN package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 1% Accuracy Low Noise LDO - MIC5209 - Microchip Technology, Inc.
Chandler, AZ, United States
500mA 1% Accuracy Low Noise LDO
MIC5209
500mA 1% Accuracy Low Noise LDO MIC5209
The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy. Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current. Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages. Additional Features Output voltage range: 1.8V to 15V Meets Intel® Slot 1 and Slot 2 requirements Guaranteed 500mA output over the full operating temperature range Low 500mV maximum dropout voltage at full load Extremely tight load and line regulation Thermally efficient surface-mount package Low temperature coefficient Current and thermal limiting Reversed battery protection No-load stability 1% output accuracy Ultra-low noise capability in SOIC-8 and DDPAK Ultra-small 3mm x 3mm DFN package

The MIC5209 is an efficient linear voltage regulator with very low dropout voltage, typically 10mV at light loads and less than 500mV at full load, with better than 1% output voltage accuracy.

Designed especially for hand-held, battery-powered devices, the MIC5209 features low ground current to help prolong battery life. An enable/shutdown pin on SOIC-8 and DDPAK versions can further improve battery life with near-zero shutdown current.

Key features include reversed-battery protection, current limiting, overtemperature shutdown, ultra-low-noise capability (SOIC-8 and DDPAK versions), and availability in thermally efficient packaging. The MIC5209 is available in adjustable or fixed output voltages.

Additional Features

    • Output voltage range: 1.8V to 15V
    • Meets Intel® Slot 1 and Slot 2 requirements
    • Guaranteed 500mA output over the full operating temperature range
    • Low 500mV maximum dropout voltage at full load
    • Extremely tight load and line regulation
    • Thermally efficient surface-mount package
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed battery protection
    • No-load stability
    • 1% output accuracy
    • Ultra-low noise capability in SOIC-8 and DDPAK
    • Ultra-small 3mm x 3mm DFN package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5209
Product Name 500mA 1% Accuracy Low Noise LDO
Package Type DPAK; SOIC; Other; ['WAFER', 'SOIC', 'VDFN', 'SOT-223', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3113 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
UC1846-SP Current-Mode PWM Controller - 5962-8680601VEA - Texas Instruments
Specs
Package Type Other; CDIP,CFP,LCCC
Features Error Amplifier,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details