Microchip Technology, Inc. uCap 80mA Low-Dropout Regulator MIC5203

Description
The MIC5203 is a µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 300mV at 80mA) and very low ground current (225µA at 20mA output), offering better than 3% initial accuracy with a logic-compatible enable input. The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.47µF of output capacitance for stability. Designed especially for handheld, battery-powered devices, the MIC5203 can be controlled by a CMOS- or TTL-compatible logic signal. When disabled, power consumption drops nearly to zero. If on-off control is not required, the enable pin may be tied to the input for 3-terminal operation. The ground current of the MIC5203 increases only slightly in dropout, further prolonging battery life. Key MIC5203 features include current limiting, over-temperature shutdown, and protection against reversed battery. The MIC5203 is available in 2.8V, 3.0V, 3.3V, 3.6V, 3.8V, 4.0V, 4.5V, 4.75V, and 5.0V fixed voltages. Additional Features Tiny 4-lead and 5-lead surface-mount packages Wide selection of output voltages Guaranteed 80mA output Low quiescent current Low dropout voltage Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled shutdown Stability with low-ESR ceramic capacitors
Datasheet
Description
The MIC5203 is a µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 300mV at 80mA) and very low ground current (225µA at 20mA output), offering better than 3% initial accuracy with a logic-compatible enable input. The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.47µF of output capacitance for stability. Designed especially for handheld, battery-powered devices, the MIC5203 can be controlled by a CMOS- or TTL-compatible logic signal. When disabled, power consumption drops nearly to zero. If on-off control is not required, the enable pin may be tied to the input for 3-terminal operation. The ground current of the MIC5203 increases only slightly in dropout, further prolonging battery life. Key MIC5203 features include current limiting, over-temperature shutdown, and protection against reversed battery. The MIC5203 is available in 2.8V, 3.0V, 3.3V, 3.6V, 3.8V, 4.0V, 4.5V, 4.75V, and 5.0V fixed voltages. Additional Features Tiny 4-lead and 5-lead surface-mount packages Wide selection of output voltages Guaranteed 80mA output Low quiescent current Low dropout voltage Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled shutdown Stability with low-ESR ceramic capacitors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
uCap 80mA Low-Dropout Regulator - MIC5203 - Microchip Technology, Inc.
Chandler, AZ, United States
uCap 80mA Low-Dropout Regulator
MIC5203
uCap 80mA Low-Dropout Regulator MIC5203
The MIC5203 is a µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 300mV at 80mA) and very low ground current (225µA at 20mA output), offering better than 3% initial accuracy with a logic-compatible enable input. The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.47µF of output capacitance for stability. Designed especially for handheld, battery-powered devices, the MIC5203 can be controlled by a CMOS- or TTL-compatible logic signal. When disabled, power consumption drops nearly to zero. If on-off control is not required, the enable pin may be tied to the input for 3-terminal operation. The ground current of the MIC5203 increases only slightly in dropout, further prolonging battery life. Key MIC5203 features include current limiting, over-temperature shutdown, and protection against reversed battery. The MIC5203 is available in 2.8V, 3.0V, 3.3V, 3.6V, 3.8V, 4.0V, 4.5V, 4.75V, and 5.0V fixed voltages. Additional Features Tiny 4-lead and 5-lead surface-mount packages Wide selection of output voltages Guaranteed 80mA output Low quiescent current Low dropout voltage Tight load and line regulation Low temperature coefficient Current and thermal limiting Reversed input polarity protection Zero off-mode current Logic-controlled shutdown Stability with low-ESR ceramic capacitors

The MIC5203 is a µCap 80mA linear voltage regulator with very low dropout voltage (typically 20mV at light loads and 300mV at 80mA) and very low ground current (225µA at 20mA output), offering better than 3% initial accuracy with a logic-compatible enable input.

The µCap regulator design is optimized to work with low-value, low-cost ceramic capacitors. The outputs typically require only 0.47µF of output capacitance for stability.

Designed especially for handheld, battery-powered devices, the MIC5203 can be controlled by a CMOS- or TTL-compatible logic signal. When disabled, power consumption drops nearly to zero. If on-off control is not required, the enable pin may be tied to the input for 3-terminal operation. The ground current of the MIC5203 increases only slightly in dropout, further prolonging battery life. Key MIC5203 features include current limiting, over-temperature shutdown, and protection against reversed battery.

The MIC5203 is available in 2.8V, 3.0V, 3.3V, 3.6V, 3.8V, 4.0V, 4.5V, 4.75V, and 5.0V fixed voltages.

Additional Features

    • Tiny 4-lead and 5-lead surface-mount packages
    • Wide selection of output voltages
    • Guaranteed 80mA output
    • Low quiescent current
    • Low dropout voltage
    • Tight load and line regulation
    • Low temperature coefficient
    • Current and thermal limiting
    • Reversed input polarity protection
    • Zero off-mode current
    • Logic-controlled shutdown
    • Stability with low-ESR ceramic capacitors
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC5203
Product Name uCap 80mA Low-Dropout Regulator
Package Type Other; ['DICE', 'WAFER', 'SOT-143', 'SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1108AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1708928 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; To-252
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details