Microchip Technology, Inc. Ultra Hi-Speed Hi-Current Active Filter/LDO Controller MIC5191

Description
The MIC5191 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5191's ultra high-speed abilities can handle the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN ±10% can be turned into 1V ±1% without the use of a large amount of capacitance. MIC5191 (1.0V reference) is optimized for output voltages of 1.0V and higher. The MIC5191 is offered in 10-lead 3mm x 3mm MLF® and 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C. All support documentation can be found on Micrel's web site at www.micrel.com. Additional Features Input voltage range: VIN = 1.0V to 5.5V ±1.0% initial output tolerance Dropout down to 25mV @ 10A Filters out switching frequency noise on input Very high large signal bandwidth >500kHz PSRR >40dB at 500kHz Adjustable output voltage down to 1.0V Stable with any output capacitor Excellent line and load regulation specifications Logic controlled shutdown Current limit protection 10-lead MLF® and MSOP-10 packages Available -40°C to +125°C junction temperature
Datasheet
Description
The MIC5191 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5191's ultra high-speed abilities can handle the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN ±10% can be turned into 1V ±1% without the use of a large amount of capacitance. MIC5191 (1.0V reference) is optimized for output voltages of 1.0V and higher. The MIC5191 is offered in 10-lead 3mm x 3mm MLF® and 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C. All support documentation can be found on Micrel's web site at www.micrel.com. Additional Features Input voltage range: VIN = 1.0V to 5.5V ±1.0% initial output tolerance Dropout down to 25mV @ 10A Filters out switching frequency noise on input Very high large signal bandwidth >500kHz PSRR >40dB at 500kHz Adjustable output voltage down to 1.0V Stable with any output capacitor Excellent line and load regulation specifications Logic controlled shutdown Current limit protection 10-lead MLF® and MSOP-10 packages Available -40°C to +125°C junction temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Hi-Speed Hi-Current Active Filter/LDO Controller - MIC5191 - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Hi-Speed Hi-Current Active Filter/LDO Controller
MIC5191
Ultra Hi-Speed Hi-Current Active Filter/LDO Controller MIC5191
The MIC5191 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device. The MIC5191's ultra high-speed abilities can handle the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage. 1.25VIN ±10% can be turned into 1V ±1% without the use of a large amount of capacitance. MIC5191 (1.0V reference) is optimized for output voltages of 1.0V and higher. The MIC5191 is offered in 10-lead 3mm x 3mm MLF® and 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C. All support documentation can be found on Micrel's web site at www.micrel.com. Additional Features Input voltage range: VIN = 1.0V to 5.5V ±1.0% initial output tolerance Dropout down to 25mV @ 10A Filters out switching frequency noise on input Very high large signal bandwidth >500kHz PSRR >40dB at 500kHz Adjustable output voltage down to 1.0V Stable with any output capacitor Excellent line and load regulation specifications Logic controlled shutdown Current limit protection 10-lead MLF® and MSOP-10 packages Available -40°C to +125°C junction temperature

The MIC5191 is an ultra high-speed linear regulator. It uses an external N-Channel FET as its power device.

The MIC5191's ultra high-speed abilities can handle the fast load demands of microprocessor cores, ASICs, and other high-speed devices. Signal bandwidths of greater than 500kHz can be achieved with a minimum amount of capacitance while at the same time keeping the output voltage clean, regardless of load demand. A powerful output driver delivers large MOSFETs into their linear regions, achieving ultra-low dropout voltage.

1.25VIN ±10% can be turned into 1V ±1% without the use of a large amount of capacitance.

MIC5191 (1.0V reference) is optimized for output voltages of 1.0V and higher.

The MIC5191 is offered in 10-lead 3mm x 3mm MLF® and 10-lead MSOP-10 packages and has an operating junction temperature range of -40°C to +125°C.

All support documentation can be found on Micrel's web site at www.micrel.com.

Additional Features

    • Input voltage range:
      • VIN = 1.0V to 5.5V
    • ±1.0% initial output tolerance
    • Dropout down to 25mV @ 10A
    • Filters out switching frequency noise on input
    • Very high large signal bandwidth >500kHz
    • PSRR >40dB at 500kHz
    • Adjustable output voltage down to 1.0V
    • Stable with any output capacitor
    • Excellent line and load regulation specifications
    • Logic controlled shutdown
    • Current limit protection
    • 10-lead MLF® and MSOP-10 packages
    • Available -40°C to +125°C junction temperature
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC5191
Product Name Ultra Hi-Speed Hi-Current Active Filter/LDO Controller
Package Type Other; ['MSOP', 'VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current LED Flash Driver Charge Pump IC - AAT3172 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8871DDAR - LCSC Electronics Technology (HK) Limited
Specs
Package Type SO-8
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLE6368G2 - TLE6368G2 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-36
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details