Manufacturer: Microchip Technology
Win Source Part Number: 124126-MIC5021BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 36 V
Rise and Fall Time: 400ns, 400ns
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 124126-MIC5021BM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC5021BM |
| Polarity | N-Channel |